Voith Turbo Inc. Safety Coupling 120 ST-KB

Description
For installation between a shaft with parallel key and hub, with higher operation speeds. Friction surface between coupling and hub.
Description
For installation between a shaft with parallel key and hub, with higher operation speeds. Friction surface between coupling and hub.

Suppliers

Company
Product
Description
Supplier Links
Safety Coupling - 120  ST-KB - Voith Turbo Inc.
York, PA, USA
Safety Coupling
120 ST-KB
Safety Coupling 120 ST-KB
For installation between a shaft with parallel key and hub, with higher operation speeds. Friction surface between coupling and hub.

For installation between a shaft with parallel key and hub, with higher operation speeds.
Friction surface between coupling and hub.

Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Hydraulic Clutches
Product Number 120 ST-KB
Product Name Safety Coupling
Application Industrial
Torque 5162.2 to 10324.5 Ft-lbs (7000 to 14000 N-m)
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

BDSP Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Speed 2400 to 3100 rpm
Shaft In-line
View Details
Press Pac® 2200 Series - 2297 - Midwest Brake
Specs
Application Industrial; Machine Tool; Other; Stamping & Forging Presses
Torque 105000.0 to 150000.0 Ft-lbs (142380 to 203400 N-m)
Pressure 700 psi (493 m H2O)
View Details
Oil Shear Heavy Duty Clutch - Posidyne Models 02-30 - Force Control Industries, Inc.
Specs
Application Industrial; Marine
Torque 43.2 to 6583.3 Ft-lbs (58.53 to 8927 N-m)
Speed 3600 rpm
View Details