Voith Turbo Inc. Safety Coupling 120 SR-F

Description
With this design the Safeset pressure ring plays no active role in the torque transmission. The ring merely exerts a static radial force onto a torque transmitting connection sleeve, pressing this against the shaft or shaft sleeve. Thereby higher dynamic bending moments and radial forces can be transmitted by the Safeset.
Description
With this design the Safeset pressure ring plays no active role in the torque transmission. The ring merely exerts a static radial force onto a torque transmitting connection sleeve, pressing this against the shaft or shaft sleeve. Thereby higher dynamic bending moments and radial forces can be transmitted by the Safeset.

Suppliers

Company
Product
Description
Supplier Links
Safety Coupling - 120 SR-F - Voith Turbo Inc.
York, PA, USA
Safety Coupling
120 SR-F
Safety Coupling 120 SR-F
With this design the Safeset pressure ring plays no active role in the torque transmission. The ring merely exerts a static radial force onto a torque transmitting connection sleeve, pressing this against the shaft or shaft sleeve. Thereby higher dynamic bending moments and radial forces can be transmitted by the Safeset.

With this design the Safeset pressure ring plays no active role in the torque transmission. The ring merely exerts a static radial force onto a torque transmitting connection sleeve, pressing this against the shaft or shaft sleeve. Thereby higher dynamic bending moments and radial forces can be transmitted by the Safeset.

Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Hydraulic Clutches
Product Number 120 SR-F
Product Name Safety Coupling
Application Industrial
Torque 9587.0 to 19174.0 Ft-lbs (13000 to 26000 N-m)
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

BDP Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Speed 2400 to 3100 rpm
Engagement Plate / Disc
View Details
Oil Shear Heavy Duty Clutch - Posidyne Models 02-30 - Force Control Industries, Inc.
Specs
Application Industrial; Marine
Torque 43.2 to 6583.3 Ft-lbs (58.53 to 8927 N-m)
Speed 3600 rpm
View Details
Press Pac® 2200 Series - 2232 - Midwest Brake
Specs
Application Industrial; Machine Tool; Other; Stamping & Forging Presses
Torque 20001.0 to 30000.0 Ft-lbs (27121 to 40680 N-m)
Pressure 700 psi (493 m H2O)
View Details