Voith Turbo Inc. Safety Coupling 100 SR-F

Description
With this design the Safeset pressure ring plays no active role in the torque transmission. The ring merely exerts a static radial force onto a torque transmitting connection sleeve, pressing this against the shaft or shaft sleeve. Thereby higher dynamic bending moments and radial forces can be transmitted by the Safeset.
Description
With this design the Safeset pressure ring plays no active role in the torque transmission. The ring merely exerts a static radial force onto a torque transmitting connection sleeve, pressing this against the shaft or shaft sleeve. Thereby higher dynamic bending moments and radial forces can be transmitted by the Safeset.

Suppliers

Company
Product
Description
Supplier Links
Safety Coupling - 100 SR-F - Voith Turbo Inc.
York, PA, USA
Safety Coupling
100 SR-F
Safety Coupling 100 SR-F
With this design the Safeset pressure ring plays no active role in the torque transmission. The ring merely exerts a static radial force onto a torque transmitting connection sleeve, pressing this against the shaft or shaft sleeve. Thereby higher dynamic bending moments and radial forces can be transmitted by the Safeset.

With this design the Safeset pressure ring plays no active role in the torque transmission. The ring merely exerts a static radial force onto a torque transmitting connection sleeve, pressing this against the shaft or shaft sleeve. Thereby higher dynamic bending moments and radial forces can be transmitted by the Safeset.

Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Hydraulic Clutches
Product Number 100 SR-F
Product Name Safety Coupling
Application Industrial
Torque 5531.0 to 11061.9 Ft-lbs (7500 to 15000 N-m)
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Oil Bath Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Speed 3000 to 3200 rpm
Power 268 to 509 HP
View Details
Oil Shear Heavy Duty Clutch - Posidyne Models 02-30 - Force Control Industries, Inc.
Specs
Application Industrial; Marine
Torque 43.2 to 6583.3 Ft-lbs (58.53 to 8927 N-m)
Speed 3600 rpm
View Details
Safety Coupling - 70 ST - Voith Turbo Inc.
Voith Turbo Inc.
Specs
Application Industrial
Torque 2212.4 to 4424.8 Ft-lbs (3000 to 6000 N-m)
Speed 400 rpm
View Details