Vlier L-Handle Ball Locking Pins SVLP43CL20

Description
These L-Handle commercial grade pins are readily available and are offered in the most popular sizes at an economical cost. These designs are perfect for manufacturing, medical, vehicle, marine, and many other applications. Vlier Lock L-Handle design is the latest addition to this popular commercial-grade product family. This locking pin is readily available in all the same popular sizes as the T-Handle and Button Handle including the expanded sizes. Our Vlier-Lock family of products is designed to meet the needs of commercial applications such as medical, vehicle and many others. Typical Uses Positive Locking Alignment Locating Fastening Special Features L Handle design Handles are anodized aluminum per MIL-A-8625, Type II Brass Button Shank body is 300 stainless steel passivated per ASTM-A-967
Request a Quote
Description
These L-Handle commercial grade pins are readily available and are offered in the most popular sizes at an economical cost. These designs are perfect for manufacturing, medical, vehicle, marine, and many other applications. Vlier Lock L-Handle design is the latest addition to this popular commercial-grade product family. This locking pin is readily available in all the same popular sizes as the T-Handle and Button Handle including the expanded sizes. Our Vlier-Lock family of products is designed to meet the needs of commercial applications such as medical, vehicle and many others. Typical Uses Positive Locking Alignment Locating Fastening Special Features L Handle design Handles are anodized aluminum per MIL-A-8625, Type II Brass Button Shank body is 300 stainless steel passivated per ASTM-A-967
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
L-Handle Ball Locking Pins - SVLP43CL20 - Vlier
Hopkinton, MA, USA
L-Handle Ball Locking Pins
SVLP43CL20
L-Handle Ball Locking Pins SVLP43CL20
These L-Handle commercial grade pins are readily available and are offered in the most popular sizes at an economical cost. These designs are perfect for manufacturing, medical, vehicle, marine, and many other applications. Vlier Lock L-Handle design is the latest addition to this popular commercial-grade product family. This locking pin is readily available in all the same popular sizes as the T-Handle and Button Handle including the expanded sizes. Our Vlier-Lock family of products is designed to meet the needs of commercial applications such as medical, vehicle and many others. Typical Uses Positive Locking Alignment Locating Fastening Special Features L Handle design Handles are anodized aluminum per MIL-A-8625, Type II Brass Button Shank body is 300 stainless steel passivated per ASTM-A-967

These L-Handle commercial grade pins are readily available and are offered in the most popular sizes at an economical cost. These designs are perfect for manufacturing, medical, vehicle, marine, and many other applications.

Vlier Lock L-Handle design is the latest addition to this popular commercial-grade product family. This locking pin is readily available in all the same popular sizes as the T-Handle and Button Handle including the expanded sizes. Our Vlier-Lock family of products is designed to meet the needs of commercial applications such as medical, vehicle and many others.


Typical Uses

  • Positive Locking
  • Alignment
  • Locating
  • Fastening

Special Features

  • L Handle design
  • Handles are anodized aluminum per MIL-A-8625, Type II
  • Brass Button
  • Shank body is 300 stainless steel passivated per ASTM-A-967
Supplier's Site

Technical Specifications

  Vlier
Product Category Industrial Pins
Product Number SVLP43CL20
Product Name L-Handle Ball Locking Pins
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

L-Handle Ball Locking Pins - SVLP25CL20 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.2500 inch (6.35 mm)
View Details
Button Handle Ball Locking Pins - SVLP37CB25 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.3700 inch (9.4 mm)
View Details
T-Handle Ball Locking Pins - SVLPM6CT50 - Vlier
Specs
Pin Type QuickRelease
Design Units Metric
Length 1.97 inch (50 mm)
View Details
T-Handle Ball Locking Pins - SVLPM8CT100 - Vlier
Specs
Pin Type QuickRelease
Design Units Metric
Length 3.94 inch (100 mm)
View Details