Vlier Original Series Socket Style w/Delrin® Base - Stainless Steel SSNP310B

Description
These original series socket style leveling devices in stainless steel feature a Delrin® base that protects floors and surface finishes, and provides superior resistance to repeated impacts, solvents, moisture and temperatures up to 190°F. The stainless steel design offers further protection from rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Protects floor/surface finish Large diameter base support 15° swivel off centerline Stainless steel resists rust and corrosion
Request a Quote
Description
These original series socket style leveling devices in stainless steel feature a Delrin® base that protects floors and surface finishes, and provides superior resistance to repeated impacts, solvents, moisture and temperatures up to 190°F. The stainless steel design offers further protection from rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Protects floor/surface finish Large diameter base support 15° swivel off centerline Stainless steel resists rust and corrosion
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Original Series Socket Style w/Delrin® Base - Stainless Steel - SSNP310B - Vlier
Hopkinton, MA, USA
Original Series Socket Style w/Delrin® Base - Stainless Steel
SSNP310B
Original Series Socket Style w/Delrin® Base - Stainless Steel SSNP310B
These original series socket style leveling devices in stainless steel feature a Delrin® base that protects floors and surface finishes, and provides superior resistance to repeated impacts, solvents, moisture and temperatures up to 190°F. The stainless steel design offers further protection from rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Protects floor/surface finish Large diameter base support 15° swivel off centerline Stainless steel resists rust and corrosion

These original series socket style leveling devices in stainless steel feature a Delrin® base that protects floors and surface finishes, and provides superior resistance to repeated impacts, solvents, moisture and temperatures up to 190°F. The stainless steel design offers further protection from rust and corrosion.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Integrally machined hex
  • Protects floor/surface finish
  • Large diameter base support
  • 15° swivel off centerline
  • Stainless steel resists rust and corrosion
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number SSNP310B
Product Name Original Series Socket Style w/Delrin® Base - Stainless Steel
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

High Value Series Socket Style - Stainless Steel - HVSSPM10B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
High Value Series Socket Style - Steel w/Gold Chromate Finish - HVP306B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTL-4 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 5/8-11 Threads, 2.500 in Base Diameter - HVTLE-30 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details