Vlier Vlier Locating Pins w/Plastic Knob - Stainless Steel SPKLTL250A

Description
Vlier stainless steel nose locating pins with plastic knob are the perfect solution on jobs that require positioning. Each comes with a jam nut. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Uses Food and medical applications Special environments Material Plastic Knob: Thermoplastic (Nylon 6) Plunger: 420 Stainless Steel Body and Jam Nut: 300 Series Stainless Steel Finishes Stainless Steel: Natural Finish Plastic Knob: Black Gray
Request a Quote
Description
Vlier stainless steel nose locating pins with plastic knob are the perfect solution on jobs that require positioning. Each comes with a jam nut. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Uses Food and medical applications Special environments Material Plastic Knob: Thermoplastic (Nylon 6) Plunger: 420 Stainless Steel Body and Jam Nut: 300 Series Stainless Steel Finishes Stainless Steel: Natural Finish Plastic Knob: Black Gray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vlier Locating Pins w/Plastic Knob - Stainless Steel - SPKLTL250A - Vlier
Hopkinton, MA, USA
Vlier Locating Pins w/Plastic Knob - Stainless Steel
SPKLTL250A
Vlier Locating Pins w/Plastic Knob - Stainless Steel SPKLTL250A
Vlier stainless steel nose locating pins with plastic knob are the perfect solution on jobs that require positioning. Each comes with a jam nut. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Uses Food and medical applications Special environments Material Plastic Knob: Thermoplastic (Nylon 6) Plunger: 420 Stainless Steel Body and Jam Nut: 300 Series Stainless Steel Finishes Stainless Steel: Natural Finish Plastic Knob: Black Gray

Vlier stainless steel nose locating pins with plastic knob are the perfect solution on jobs that require positioning. Each comes with a jam nut.


Typical Uses

  • Positioning
  • Fastening
  • Securing
  • Locking
  • Latching
  • Quick disconnect

Special Uses

  • Food and medical applications
  • Special environments

Material

  • Plastic Knob: Thermoplastic
  • (Nylon 6)
  • Plunger: 420 Stainless Steel
  • Body and Jam Nut: 300 Series Stainless Steel

Finishes

  • Stainless Steel: Natural Finish
  • Plastic Knob: Black Gray
Supplier's Site

Technical Specifications

  Vlier
Product Category Industrial Pins
Product Number SPKLTL250A
Product Name Vlier Locating Pins w/Plastic Knob - Stainless Steel
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Button Handle Ball Locking Pins - SVLP37CB10 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.3700 inch (9.4 mm)
View Details
T-Handle Ball Locking Pins - SVLPM12CT100 - Vlier
Specs
Pin Type QuickRelease
Design Units Metric
Length 3.94 inch (100 mm)
View Details
T-Handle Ball Locking Pins - SVLP50CT40 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.5000 inch (12.7 mm)
View Details