Vlier Vlier Locating Pins w/Jamnut Locking & Non-Locking - Stainless Steel SKLTL750A

Description
Vlier stainless steel locating pins help for fine tolerance positioning while resisting rust or corrosion based on their construction. Each includes a jam nut. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Uses Food and medical applications Special environments Material Plunger: 420 Stainless Steel Knob, Body and Jam Nut: 300 Series Stainless Steel Finishes Stainless Steel: Natural Finish
Request a Quote
Description
Vlier stainless steel locating pins help for fine tolerance positioning while resisting rust or corrosion based on their construction. Each includes a jam nut. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Uses Food and medical applications Special environments Material Plunger: 420 Stainless Steel Knob, Body and Jam Nut: 300 Series Stainless Steel Finishes Stainless Steel: Natural Finish
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vlier Locating Pins w/Jamnut Locking & Non-Locking - Stainless Steel - SKLTL750A - Vlier
Hopkinton, MA, USA
Vlier Locating Pins w/Jamnut Locking & Non-Locking - Stainless Steel
SKLTL750A
Vlier Locating Pins w/Jamnut Locking & Non-Locking - Stainless Steel SKLTL750A
Vlier stainless steel locating pins help for fine tolerance positioning while resisting rust or corrosion based on their construction. Each includes a jam nut. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Special Uses Food and medical applications Special environments Material Plunger: 420 Stainless Steel Knob, Body and Jam Nut: 300 Series Stainless Steel Finishes Stainless Steel: Natural Finish

Vlier stainless steel locating pins help for fine tolerance positioning while resisting rust or corrosion based on their construction. Each includes a jam nut.


Typical Uses

  • Positioning
  • Fastening
  • Securing
  • Locking
  • Latching
  • Quick disconnect

Special Uses

  • Food and medical applications
  • Special environments

Material

  • Plunger: 420 Stainless Steel
  • Knob, Body and Jam Nut: 300 Series Stainless Steel

Finishes

  • Stainless Steel: Natural Finish
Supplier's Site

Technical Specifications

  Vlier
Product Category Industrial Pins
Product Number SKLTL750A
Product Name Vlier Locating Pins w/Jamnut Locking & Non-Locking - Stainless Steel
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

Button Handle Ball Locking Pins - SVLP50CB05 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.5000 inch (12.7 mm)
View Details
T-Handle Ball Locking Pins - SVLPM10CT15 - Vlier
Specs
Pin Type QuickRelease
Design Units Metric
Length 0.5906 inch (15 mm)
View Details