Vlier Original Series Stud Style - Steel Base/Steel Stud PM12S

Description
Vlier original series stud style leveling devices in steel provide an integrally machined stud as part of the ball. Their bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The standard design is zinc plate with gold chromate finish. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Large diameter base support 15° swivel off centerline
Request a Quote
Description
Vlier original series stud style leveling devices in steel provide an integrally machined stud as part of the ball. Their bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The standard design is zinc plate with gold chromate finish. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Large diameter base support 15° swivel off centerline
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Original Series Stud Style - Steel Base/Steel Stud - PM12S - Vlier
Hopkinton, MA, USA
Original Series Stud Style - Steel Base/Steel Stud
PM12S
Original Series Stud Style - Steel Base/Steel Stud PM12S
Vlier original series stud style leveling devices in steel provide an integrally machined stud as part of the ball. Their bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The standard design is zinc plate with gold chromate finish. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Large diameter base support 15° swivel off centerline

Vlier original series stud style leveling devices in steel provide an integrally machined stud as part of the ball. Their bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The standard design is zinc plate with gold chromate finish.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Stud with integrally machined hex
  • Large diameter base support
  • 15° swivel off centerline
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number PM12S
Product Name Original Series Stud Style - Steel Base/Steel Stud
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

High Value Series Socket Style w/ Elastomer Pad - Stainless Steel - HVESSP306B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Stainless Steel; Swivel Heads
View Details
Toggle Pads - Steel or Steel with Delrin® Pads - P308 - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Stainless Steel; Swivel Heads
View Details
High Value Series Stud Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEP312S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Toggle Pads - Steel or Steel with Delrin® Pads - P304 - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Stainless Steel; Swivel Heads
View Details