Vlier Vlier Locating Pins - Steel Nose w/Plastic Knob - Locking & Non-Locking PKLT375A

Description
All Vlier locating pins include a jam nut. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Material Steel: Carbon Steel Plastic Knob: Thermoplastic (Nylon 6) Finishes Steel: Black Oxide Plastic Knob: Black Gray
Request a Quote
Description
All Vlier locating pins include a jam nut. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Material Steel: Carbon Steel Plastic Knob: Thermoplastic (Nylon 6) Finishes Steel: Black Oxide Plastic Knob: Black Gray
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vlier Locating Pins - Steel Nose w/Plastic Knob - Locking & Non-Locking - PKLT375A - Vlier
Hopkinton, MA, USA
Vlier Locating Pins - Steel Nose w/Plastic Knob - Locking & Non-Locking
PKLT375A
Vlier Locating Pins - Steel Nose w/Plastic Knob - Locking & Non-Locking PKLT375A
All Vlier locating pins include a jam nut. Typical Uses Positioning Fastening Securing Locking Latching Quick disconnect Material Steel: Carbon Steel Plastic Knob: Thermoplastic (Nylon 6) Finishes Steel: Black Oxide Plastic Knob: Black Gray

All Vlier locating pins include a jam nut.


Typical Uses

  • Positioning
  • Fastening
  • Securing
  • Locking
  • Latching
  • Quick disconnect

Material

  • Steel: Carbon Steel
  • Plastic Knob: Thermoplastic
  • (Nylon 6)

Finishes

  • Steel: Black Oxide
  • Plastic Knob: Black Gray
Supplier's Site

Technical Specifications

  Vlier
Product Category Industrial Pins
Product Number PKLT375A
Product Name Vlier Locating Pins - Steel Nose w/Plastic Knob - Locking & Non-Locking
Design Units English
Unlock Full Specs
to access all available technical data

Similar Products

T-Handle Ball Locking Pins - SVLPM10CT50 - Vlier
Specs
Pin Type QuickRelease
Design Units Metric
Length 1.97 inch (50 mm)
View Details
Locating Pin - KSP-170 - Reid Supply
Specs
Pin Type DiamondLocating
Length 0.6890 inch (17.5 mm)
View Details
L-Handle Ball Locking Pins - SVLP50CL30 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.5000 inch (12.7 mm)
View Details
T-Handle Ball Locking Pins - SVLPM10CT100 - Vlier
Specs
Pin Type QuickRelease
Design Units Metric
Length 3.94 inch (100 mm)
View Details