Vlier Original Series Socket Style w/Delrin® Base - Steel NPM20B

Description
These original series socket style leveling devices in steel feature a tough Delrin® base that provides protection for floor and surface finishes, and offers high resistance to repeated impacts, moisture, solvents and heat up to 190°F. For applications with an existing stud installation, the standard design is zinc plate with gold chromate finish. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Protects floor/surface finish Large diameter base support 15° swivel off centerline
Request a Quote
Description
These original series socket style leveling devices in steel feature a tough Delrin® base that provides protection for floor and surface finishes, and offers high resistance to repeated impacts, moisture, solvents and heat up to 190°F. For applications with an existing stud installation, the standard design is zinc plate with gold chromate finish. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Protects floor/surface finish Large diameter base support 15° swivel off centerline
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Original Series Socket Style w/Delrin® Base - Steel - NPM20B - Vlier
Hopkinton, MA, USA
Original Series Socket Style w/Delrin® Base - Steel
NPM20B
Original Series Socket Style w/Delrin® Base - Steel NPM20B
These original series socket style leveling devices in steel feature a tough Delrin® base that provides protection for floor and surface finishes, and offers high resistance to repeated impacts, moisture, solvents and heat up to 190°F. For applications with an existing stud installation, the standard design is zinc plate with gold chromate finish. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Protects floor/surface finish Large diameter base support 15° swivel off centerline

These original series socket style leveling devices in steel feature a tough Delrin® base that provides protection for floor and surface finishes, and offers high resistance to repeated impacts, moisture, solvents and heat up to 190°F. For applications with an existing stud installation, the standard design is zinc plate with gold chromate finish.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Integrally machined hex
  • Protects floor/surface finish
  • Large diameter base support
  • 15° swivel off centerline
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number NPM20B
Product Name Original Series Socket Style w/Delrin® Base - Steel
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

High Value Series Stud Style Extended Length with Elastomer Pad - Steel with Gold Chromate Finish - HVEP309S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
LMS Anti-Vibration Levelers - LMS-M112044 - Vlier
Specs
Application Leveling
Features Swivel Heads
Load Capacity 100.00 to 400.00 lbs (45.35 to 181.41 kg)
View Details
High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEPM12B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Metal Swivel Base Stud Mount Leveling Foot - HVTLE-5 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details