Vlier Toggle Pads - Steel or Steel with Delrin® Pads NP306

Description
Vlier toggle pads solidly clamp parts with uneven, off-angle or rough surfaces. The swivel pad is self-aligning and self-leveling, eliminates clamp slippage and provides a 15° angle of movement from center for pad seating against the workpiece surface with applied force. Our toggle pads are offered in either steel or stainless steel finish. Both have the option of a Delrin® pad that prevents marring or damage to soft metal, polished surfaces or other finishes. The stainless steel model provides added protection against rust and corrosion. In addition to finish and Delrin® pad options, Vlier toggle pads are available in seven sizes. Typical Uses Toggle pads clamp parts with uneven, round or angled surfaced areas. This provides evenly distributed clamping pressure that prevents damage to the surface area or to the part itself. Special Features Unidirectional force distribution No binding or distortion Self-leveling Evenly distributed clamping pressure
Request a Quote
Description
Vlier toggle pads solidly clamp parts with uneven, off-angle or rough surfaces. The swivel pad is self-aligning and self-leveling, eliminates clamp slippage and provides a 15° angle of movement from center for pad seating against the workpiece surface with applied force. Our toggle pads are offered in either steel or stainless steel finish. Both have the option of a Delrin® pad that prevents marring or damage to soft metal, polished surfaces or other finishes. The stainless steel model provides added protection against rust and corrosion. In addition to finish and Delrin® pad options, Vlier toggle pads are available in seven sizes. Typical Uses Toggle pads clamp parts with uneven, round or angled surfaced areas. This provides evenly distributed clamping pressure that prevents damage to the surface area or to the part itself. Special Features Unidirectional force distribution No binding or distortion Self-leveling Evenly distributed clamping pressure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toggle Pads - Steel or Steel with Delrin® Pads - NP306 - Vlier
Hopkinton, MA, USA
Toggle Pads - Steel or Steel with Delrin® Pads
NP306
Toggle Pads - Steel or Steel with Delrin® Pads NP306
Vlier toggle pads solidly clamp parts with uneven, off-angle or rough surfaces. The swivel pad is self-aligning and self-leveling, eliminates clamp slippage and provides a 15° angle of movement from center for pad seating against the workpiece surface with applied force. Our toggle pads are offered in either steel or stainless steel finish. Both have the option of a Delrin® pad that prevents marring or damage to soft metal, polished surfaces or other finishes. The stainless steel model provides added protection against rust and corrosion. In addition to finish and Delrin® pad options, Vlier toggle pads are available in seven sizes. Typical Uses Toggle pads clamp parts with uneven, round or angled surfaced areas. This provides evenly distributed clamping pressure that prevents damage to the surface area or to the part itself. Special Features Unidirectional force distribution No binding or distortion Self-leveling Evenly distributed clamping pressure

Vlier toggle pads solidly clamp parts with uneven, off-angle or rough surfaces. The swivel pad is self-aligning and self-leveling, eliminates clamp slippage and provides a 15° angle of movement from center for pad seating against the workpiece surface with applied force.

Our toggle pads are offered in either steel or stainless steel finish. Both have the option of a Delrin® pad that prevents marring or damage to soft metal, polished surfaces or other finishes. The stainless steel model provides added protection against rust and corrosion.

In addition to finish and Delrin® pad options, Vlier toggle pads are available in seven sizes.


Typical Uses

Toggle pads clamp parts with uneven, round or angled surfaced areas. This provides evenly distributed clamping pressure that prevents damage to the surface area or to the part itself.


Special Features

  • Unidirectional force distribution
  • No binding or distortion
  • Self-leveling
  • Evenly distributed clamping pressure
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number NP306
Product Name Toggle Pads - Steel or Steel with Delrin® Pads
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

High Value Series Socket Style - Steel w/Gold Chromate Finish - HVPM12B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
Original Series Stud Style - Steel - P300S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Original Series Stud Style w/Elastomer Pad - Extended Length - Stainless Steel - ESSP299S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Toggle Pads - Stainless Steel or Stainless with Delrin® Pad - NSSP302 - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Stainless Steel; Swivel Heads
View Details