Vlier Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/4-20 Threads, 1.00 in Base Diameter HVTLE-15N

Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Steel 1/4-20 Threaded Stud Mount Leveling Foot has a 1.00 in articulating swivel base for mounting machinery or conveyors up to .
Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Steel 1/4-20 Threaded Stud Mount Leveling Foot has a 1.00 in articulating swivel base for mounting machinery or conveyors up to .

Suppliers

Company
Product
Description
Supplier Links
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/4-20 Threads, 1.00 in Base Diameter - HVTLE-15N - Reid Supply
Norton Shores, MI, United States
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/4-20 Threads, 1.00 in Base Diameter
HVTLE-15N
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/4-20 Threads, 1.00 in Base Diameter HVTLE-15N
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Steel 1/4-20 Threaded Stud Mount Leveling Foot has a 1.00 in articulating swivel base for mounting machinery or conveyors up to .

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements.


. Steel 1/4-20 Threaded Stud Mount Leveling Foot has a 1.00 in articulating swivel base for mounting machinery or conveyors up to .

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number HVTLE-15N
Product Name Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/4-20 Threads, 1.00 in Base Diameter
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Vibration Damper (Stud) - VD4 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric; Threaded Stud
Load Capacity 12.36 to 777.81 lbs (5.61 to 352.75 kg)
View Details
Type C Buffer -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Type Stud Plate Mount
Features Metric; Threaded Stud
Adjustment Range 8.00 to 100.00 inch (203 to 2540 mm)
View Details
Cylindrical Mount, 249.1N Max. Compression Load, 142.3N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M314AM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 56.00 lbs (25.40 kg)
View Details
Anti Vibration Mount-for.063
Specs
Application Vibration Isolation
Features Threaded Stud
View Details