Vlier Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 10-32 Threads, 0.750 in Base Diameter HVTLE-10SS

Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . 303 Stainless Steel 10-32 Threaded Stud Mount Leveling Foot has a .750 in articulating swivel base for mounting machinery or conveyors up to .
Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . 303 Stainless Steel 10-32 Threaded Stud Mount Leveling Foot has a .750 in articulating swivel base for mounting machinery or conveyors up to .

Suppliers

Company
Product
Description
Supplier Links
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 10-32 Threads, 0.750 in Base Diameter - HVTLE-10SS - Reid Supply
Norton Shores, MI, United States
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 10-32 Threads, 0.750 in Base Diameter
HVTLE-10SS
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 10-32 Threads, 0.750 in Base Diameter HVTLE-10SS
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . 303 Stainless Steel 10-32 Threaded Stud Mount Leveling Foot has a .750 in articulating swivel base for mounting machinery or conveyors up to .

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements.


. 303 Stainless Steel 10-32 Threaded Stud Mount Leveling Foot has a .750 in articulating swivel base for mounting machinery or conveyors up to .

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number HVTLE-10SS
Product Name Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 10-32 Threads, 0.750 in Base Diameter
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Vibration Damper (Tapped) - VD5 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.78 to 777.81 lbs (8.97 to 352.75 kg)
View Details
Round-Type NonBuren Anti-Vibration Insulator - NV Series - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Stud Plate Mount
Features Anchoring Holes (optional feature); Threaded Stud
View Details
Wire Rope Isolator -  - Isotech, Inc.
Specs
Application Vibration Isolation
Type Wire Rope Isolator
View Details
High Value Series Socket Style w/ Elastomer Pad - Steel w/Gold Chromate Finish - HVEP308B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details