Vlier High Value Series Stud Style - Stainless Steel HVSSP308S

Description
Vlier’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide an integrally machined stud as part of the ball. The stud style bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The stainless steel design provides maximum protection from rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Large diameter base support 15° swivel off centerline Stainless steel resists rust and corrosion
Request a Quote
Description
Vlier’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide an integrally machined stud as part of the ball. The stud style bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The stainless steel design provides maximum protection from rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Large diameter base support 15° swivel off centerline Stainless steel resists rust and corrosion
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Value Series Stud Style - Stainless Steel - HVSSP308S - Vlier
Hopkinton, MA, USA
High Value Series Stud Style - Stainless Steel
HVSSP308S
High Value Series Stud Style - Stainless Steel HVSSP308S
Vlier’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide an integrally machined stud as part of the ball. The stud style bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The stainless steel design provides maximum protection from rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Large diameter base support 15° swivel off centerline Stainless steel resists rust and corrosion

Vlier’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide an integrally machined stud as part of the ball. The stud style bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The stainless steel design provides maximum protection from rust and corrosion.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Stud with integrally machined hex
  • Large diameter base support
  • 15° swivel off centerline
  • Stainless steel resists rust and corrosion
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number HVSSP308S
Product Name High Value Series Stud Style - Stainless Steel
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Original Series Socket Style - Steel - P310B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
High Value Series Stud Style w/Elastomer Pad - Stainless Steel - HVESSP306S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
VGA Industrial Glides - VGA24M625 - Vlier
Specs
Application Floor Protection
Type Glide
Load Capacity 75.00 lbs (34.01 kg)
View Details
Original Series Stud Style w/Delrin® Base - Steel - NP312S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details