Vlier High Value Series Socket Style w/ Elastomer Pad - Stainless Steel HVESSP308B

Description
Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide a .125 inch neoprene elastomer pad bonded to the bottom of the base for stable, secure leveling and non-skid support. The stainless steel design resists rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support 15° swivel off centerline Stainless steel resists rust and corrosion
Request a Quote
Description
Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide a .125 inch neoprene elastomer pad bonded to the bottom of the base for stable, secure leveling and non-skid support. The stainless steel design resists rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support 15° swivel off centerline Stainless steel resists rust and corrosion
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Value Series Socket Style w/ Elastomer Pad - Stainless Steel - HVESSP308B - Vlier
Hopkinton, MA, USA
High Value Series Socket Style w/ Elastomer Pad - Stainless Steel
HVESSP308B
High Value Series Socket Style w/ Elastomer Pad - Stainless Steel HVESSP308B
Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide a .125 inch neoprene elastomer pad bonded to the bottom of the base for stable, secure leveling and non-skid support. The stainless steel design resists rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support 15° swivel off centerline Stainless steel resists rust and corrosion

Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in stainless steel provide a .125 inch neoprene elastomer pad bonded to the bottom of the base for stable, secure leveling and non-skid support. The stainless steel design resists rust and corrosion.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Integrally machined hex
  • Non-skid elastomer pad protects floor/surface finish
  • Large diameter base support
  • 15° swivel off centerline
  • Stainless steel resists rust and corrosion
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number HVESSP308B
Product Name High Value Series Socket Style w/ Elastomer Pad - Stainless Steel
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Original Series Stud Style - Steel Base/Steel Stud - PM12S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
High Value Series Stud Style Extended Length - Steel w/Gold Chromate Finish - HVP309S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
VGA Industrial Glides - VGA24M822 - Vlier
Specs
Application Floor Protection
Type Glide
Load Capacity 75.00 lbs (34.01 kg)
View Details
Original Series Stud Style Extended Length - Steel - P301S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details