Vlier Level Star Series w/Rubber Pad FSE304S

Description
The leveling devices in the level star series from Vlier feature a non-swivel rotating stud that is ideal for high-volume OEM applications. Designed for light- and medium-duty leveling applications to be used on machinery, workstations, enclosures and many others. Made from zinc-plated, low carbon steel for a attractive appearance. Available with elastomer pad for non-skid applications or nylon pad for glide applications. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Non-swivel stud Zinc-plated stud and shell Integral hex nut Nylon or rubber pad Protects floors and surfaces
Request a Quote
Description
The leveling devices in the level star series from Vlier feature a non-swivel rotating stud that is ideal for high-volume OEM applications. Designed for light- and medium-duty leveling applications to be used on machinery, workstations, enclosures and many others. Made from zinc-plated, low carbon steel for a attractive appearance. Available with elastomer pad for non-skid applications or nylon pad for glide applications. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Non-swivel stud Zinc-plated stud and shell Integral hex nut Nylon or rubber pad Protects floors and surfaces
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Level Star Series w/Rubber Pad - FSE304S - Vlier
Hopkinton, MA, USA
Level Star Series w/Rubber Pad
FSE304S
Level Star Series w/Rubber Pad FSE304S
The leveling devices in the level star series from Vlier feature a non-swivel rotating stud that is ideal for high-volume OEM applications. Designed for light- and medium-duty leveling applications to be used on machinery, workstations, enclosures and many others. Made from zinc-plated, low carbon steel for a attractive appearance. Available with elastomer pad for non-skid applications or nylon pad for glide applications. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Non-swivel stud Zinc-plated stud and shell Integral hex nut Nylon or rubber pad Protects floors and surfaces

The leveling devices in the level star series from Vlier feature a non-swivel rotating stud that is ideal for high-volume OEM applications. Designed for light- and medium-duty leveling applications to be used on machinery, workstations, enclosures and many others. Made from zinc-plated, low carbon steel for a attractive appearance. Available with elastomer pad for non-skid applications or nylon pad for glide applications.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Non-swivel stud
  • Zinc-plated stud and shell
  • Integral hex nut
  • Nylon or rubber pad
  • Protects floors and surfaces
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number FSE304S
Product Name Level Star Series w/Rubber Pad
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

High Value Series Socket Style w/ Elastomer Pad - Stainless Steel - HVESSP310B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Stainless Steel; Swivel Heads
View Details
Original Series Stud Style - Steel Base/Steel Stud - FP312S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 1.875 in Base Diameter - HVTL-2N - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
High Value Series Socket Style w/Elastomer Pad - Stainless Steel - HVESSPM6B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Stainless Steel; Swivel Heads
View Details