Vlier Original Series Stud Style w/Elastomer Pad - Stainless Steel ESSP308S

Description
Vlier’s original series stud style leveling devices in stainless steel with elastomer pad feature a .125 neoprene elastomer pad bonded to the bottom of the base that provides non-skid support. The stainless steel design provides superior protection from rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Large diameter base support Non-skid elastomer pad protects floor or surface finish 15° swivel off centerline Stainless steel design resists rust and corrosion
Request a Quote
Description
Vlier’s original series stud style leveling devices in stainless steel with elastomer pad feature a .125 neoprene elastomer pad bonded to the bottom of the base that provides non-skid support. The stainless steel design provides superior protection from rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Large diameter base support Non-skid elastomer pad protects floor or surface finish 15° swivel off centerline Stainless steel design resists rust and corrosion
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Original Series Stud Style w/Elastomer Pad - Stainless Steel - ESSP308S - Vlier
Hopkinton, MA, USA
Original Series Stud Style w/Elastomer Pad - Stainless Steel
ESSP308S
Original Series Stud Style w/Elastomer Pad - Stainless Steel ESSP308S
Vlier’s original series stud style leveling devices in stainless steel with elastomer pad feature a .125 neoprene elastomer pad bonded to the bottom of the base that provides non-skid support. The stainless steel design provides superior protection from rust and corrosion. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Large diameter base support Non-skid elastomer pad protects floor or surface finish 15° swivel off centerline Stainless steel design resists rust and corrosion

Vlier’s original series stud style leveling devices in stainless steel with elastomer pad feature a .125 neoprene elastomer pad bonded to the bottom of the base that provides non-skid support. The stainless steel design provides superior protection from rust and corrosion.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Stud with integrally machined hex
  • Large diameter base support
  • Non-skid elastomer pad protects floor or surface finish
  • 15° swivel off centerline
  • Stainless steel design resists rust and corrosion
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number ESSP308S
Product Name Original Series Stud Style w/Elastomer Pad - Stainless Steel
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Pads - Stainless Steel or Stainless with Delrin® Pad - NSSP302 - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Stainless Steel; Swivel Heads
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 1/2-13 Threads, 1.875 in Base Diameter - HVTL-25SS - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Stainless Steel; Swivel Heads; Threaded Stud
View Details
Original Series Stud Style w/Elastomer Pad - Extended Length - Steel - EP307S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Original Series Stud Style w/Elastomer Pad - Steel - EPM20S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details