Versitron, Inc. 4 Channel Fiber Optic Video Multiplexer - 2 Channel Bi-Directional Data - 4-Channel Bi-Directional Audio 4 Channel Bi-Directional Contact Closure - 10/100 Ethernet FVTM/FVRM4BCxA-CE

Description
This 4-channel video mux does it all! These VERSITRON VersiVision Series multiplexers support 4 channels of 8-bit digitally encoded broadcast quality video, 2 channels of bi-directional data, 4 channels of bi-directional audio, 4 channels of bi-directional contact closure, plus 1-channel of 10/100 Ethernet overONE multimode or singlemode optical fiber. These products are directly compatible with NTSC, PAL, and SECAM camera systems and support the RS-485 data protocol in addition to the Ethernet data. Units that support RS-422 and RS-232 data are available upon request. LED indicators are provided to instantly monitor the system operating status. These muxes are an ideal solution where a mix of analog cameras and IP/LAN network devices are being used. Plug and Play design ensures adjustment-free installation and operation, and optical adjustments are never required. A typical installation utilizes a 4-channel transmitter unit at the camera end of the link, connected via a single fiber optic cable, to a 4-channel receiver unit at the monitoring end of the link. Devices are available for either standalone or rackmount installation with the FVC18 Chassis.
Description
This 4-channel video mux does it all! These VERSITRON VersiVision Series multiplexers support 4 channels of 8-bit digitally encoded broadcast quality video, 2 channels of bi-directional data, 4 channels of bi-directional audio, 4 channels of bi-directional contact closure, plus 1-channel of 10/100 Ethernet overONE multimode or singlemode optical fiber. These products are directly compatible with NTSC, PAL, and SECAM camera systems and support the RS-485 data protocol in addition to the Ethernet data. Units that support RS-422 and RS-232 data are available upon request. LED indicators are provided to instantly monitor the system operating status. These muxes are an ideal solution where a mix of analog cameras and IP/LAN network devices are being used. Plug and Play design ensures adjustment-free installation and operation, and optical adjustments are never required. A typical installation utilizes a 4-channel transmitter unit at the camera end of the link, connected via a single fiber optic cable, to a 4-channel receiver unit at the monitoring end of the link. Devices are available for either standalone or rackmount installation with the FVC18 Chassis.

Suppliers

Company
Product
Description
Supplier Links
4 Channel Fiber Optic Video Multiplexer - 2 Channel Bi-Directional Data - 4-Channel Bi-Directional Audio   4 Channel Bi-Directional Contact Closure - 10/100 Ethernet - FVTM/FVRM4BCxA-CE - Versitron, Inc.
Newark, DE, USA
4 Channel Fiber Optic Video Multiplexer - 2 Channel Bi-Directional Data - 4-Channel Bi-Directional Audio 4 Channel Bi-Directional Contact Closure - 10/100 Ethernet
FVTM/FVRM4BCxA-CE
4 Channel Fiber Optic Video Multiplexer - 2 Channel Bi-Directional Data - 4-Channel Bi-Directional Audio 4 Channel Bi-Directional Contact Closure - 10/100 Ethernet FVTM/FVRM4BCxA-CE
This 4-channel video mux does it all! These VERSITRON VersiVision Series multiplexers support 4 channels of 8-bit digitally encoded broadcast quality video, 2 channels of bi-directional data, 4 channels of bi-directional audio, 4 channels of bi-directional contact closure, plus 1-channel of 10/100 Ethernet overONE multimode or singlemode optical fiber. These products are directly compatible with NTSC, PAL, and SECAM camera systems and support the RS-485 data protocol in addition to the Ethernet data. Units that support RS-422 and RS-232 data are available upon request. LED indicators are provided to instantly monitor the system operating status. These muxes are an ideal solution where a mix of analog cameras and IP/LAN network devices are being used. Plug and Play design ensures adjustment-free installation and operation, and optical adjustments are never required. A typical installation utilizes a 4-channel transmitter unit at the camera end of the link, connected via a single fiber optic cable, to a 4-channel receiver unit at the monitoring end of the link. Devices are available for either standalone or rackmount installation with the FVC18 Chassis.

This 4-channel video mux does it all! These VERSITRON VersiVision Series multiplexers support 4 channels of 8-bit digitally encoded broadcast quality video, 2 channels of bi-directional data, 4 channels of bi-directional audio, 4 channels of bi-directional contact closure, plus 1-channel of 10/100 Ethernet overONE multimode or singlemode optical fiber. These products are directly compatible with NTSC, PAL, and SECAM camera systems and support the RS-485 data protocol in addition to the Ethernet data. Units that support RS-422 and RS-232 data are available upon request. LED indicators are provided to instantly monitor the system operating status.

These muxes are an ideal solution where a mix of analog cameras and IP/LAN network devices are being used.

Plug and Play design ensures adjustment-free installation and operation, and optical adjustments are never required. A typical installation utilizes a 4-channel transmitter unit at the camera end of the link, connected via a single fiber optic cable, to a 4-channel receiver unit at the monitoring end of the link. Devices are available for either standalone or rackmount installation with the FVC18 Chassis.

Supplier's Site

Technical Specifications

  Versitron, Inc.
Product Category Video Multiplexers
Product Number FVTM/FVRM4BCxA-CE
Product Name 4 Channel Fiber Optic Video Multiplexer - 2 Channel Bi-Directional Data - 4-Channel Bi-Directional Audio 4 Channel Bi-Directional Contact Closure - 10/100 Ethernet
Operating Temperature -35 to 65 C (-31 to 149 F)
Mounting Desktop or Stand-alone; Rack Mount
Standards NTSC; PAL; SECAM
Unlock Full Specs
to access all available technical data

Similar Products

4-Channel Digital Fiber Optic Video Multiplexer   1-Channel Bi-Directional Data - FVTM/FVRM4A0xA - Versitron, Inc.
Specs
Operating Temperature -35 to 65 C (-31 to 149 F)
Mounting Desktop or Stand-alone; Rack Mount
Standards NTSC; PAL; SECAM
View Details
 - Advanced File Graphics Server - Interface Displays & Controls
Interface Displays & Controls
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Mounting Desktop or Stand-alone
Standards NTSC; PAL; RS170
View Details
TLX Matrix Switches -  - Thinklogical
Specs
Features AlarmInput; AlarmOutput; Audio
Inputs 16 to 640
Outputs 16 to 640
View Details
8-Channel Fiber Optic Video Multiplexer  1-Channel Bi-Directional Data   4-Channels Bi-Directional Audio   4-Channels Bi-Directional Contact Closure - FVTM/FVRM8ACxA-C0 - Versitron, Inc.
Specs
Operating Temperature -35 to 65 C (-31 to 149 F)
Mounting Desktop or Stand-alone
Standards NTSC; PAL; SECAM
View Details