Versitron, Inc. 2-Channel Digital Fiber Optic Video Multiplexer 2-Channels Bi-Directional Data 2-Channels Bi-Directional Audio Digitally Encoded FVTM/FVRM2BBxA

Description
The VERSITRON VersiVision Series multiplexers simultaneously transmit two channels of 8-bit digitally encoded broadcast quality video and bi-directional data over one multimode or singlemode optical fiber. The modules are directly compatible with NTSC, PAL or SECAM CCTV camera systems and support the RS-485 data protocol. Units that support RS-422 or RS-232 data protocols are available upon request. These multiplexers are typically used in applications where the cameras have Pan, Tilt, and Zoom capabilities, and/or where "forward" data is required. Plug and Play design ensures the ease of installation and operation. Electronic and optical adjustments are never required. The units incorporate LED indicators for monitoring the power and video operating status. A typical installation utilizes a 2-channeltransmitter unit at the camera end of the link, connected via a single fiber optic cable, to a 2-channel receiver unit at the monitoring end of the link. These multiplexers are available for either standalone or rackmount installation.
Description
The VERSITRON VersiVision Series multiplexers simultaneously transmit two channels of 8-bit digitally encoded broadcast quality video and bi-directional data over one multimode or singlemode optical fiber. The modules are directly compatible with NTSC, PAL or SECAM CCTV camera systems and support the RS-485 data protocol. Units that support RS-422 or RS-232 data protocols are available upon request. These multiplexers are typically used in applications where the cameras have Pan, Tilt, and Zoom capabilities, and/or where "forward" data is required. Plug and Play design ensures the ease of installation and operation. Electronic and optical adjustments are never required. The units incorporate LED indicators for monitoring the power and video operating status. A typical installation utilizes a 2-channeltransmitter unit at the camera end of the link, connected via a single fiber optic cable, to a 2-channel receiver unit at the monitoring end of the link. These multiplexers are available for either standalone or rackmount installation.

Suppliers

Company
Product
Description
Supplier Links
2-Channel Digital Fiber Optic Video Multiplexer   2-Channels Bi-Directional Data   2-Channels Bi-Directional Audio   Digitally Encoded - FVTM/FVRM2BBxA - Versitron, Inc.
Newark, DE, USA
2-Channel Digital Fiber Optic Video Multiplexer 2-Channels Bi-Directional Data 2-Channels Bi-Directional Audio Digitally Encoded
FVTM/FVRM2BBxA
2-Channel Digital Fiber Optic Video Multiplexer 2-Channels Bi-Directional Data 2-Channels Bi-Directional Audio Digitally Encoded FVTM/FVRM2BBxA
The VERSITRON VersiVision Series multiplexers simultaneously transmit two channels of 8-bit digitally encoded broadcast quality video and bi-directional data over one multimode or singlemode optical fiber. The modules are directly compatible with NTSC, PAL or SECAM CCTV camera systems and support the RS-485 data protocol. Units that support RS-422 or RS-232 data protocols are available upon request. These multiplexers are typically used in applications where the cameras have Pan, Tilt, and Zoom capabilities, and/or where "forward" data is required. Plug and Play design ensures the ease of installation and operation. Electronic and optical adjustments are never required. The units incorporate LED indicators for monitoring the power and video operating status. A typical installation utilizes a 2-channeltransmitter unit at the camera end of the link, connected via a single fiber optic cable, to a 2-channel receiver unit at the monitoring end of the link. These multiplexers are available for either standalone or rackmount installation.

The VERSITRON VersiVision Series multiplexers simultaneously transmit two channels of 8-bit digitally encoded broadcast quality video and bi-directional data over one multimode or singlemode optical fiber.

The modules are directly compatible with NTSC, PAL or SECAM CCTV camera systems and support the RS-485 data protocol. Units that support RS-422 or RS-232 data protocols are available upon request. These multiplexers are typically used in applications where the cameras have Pan, Tilt, and Zoom capabilities, and/or where "forward" data is required.

Plug and Play design ensures the ease of installation and operation. Electronic and optical adjustments are never required. The units incorporate LED indicators for monitoring the power and video operating status. A typical installation utilizes a 2-channeltransmitter unit at the camera end of the link, connected via a single fiber optic cable, to a 2-channel receiver unit at the monitoring end of the link. These multiplexers are available for either standalone or rackmount installation.

Supplier's Site

Technical Specifications

  Versitron, Inc.
Product Category Video Multiplexers
Product Number FVTM/FVRM2BBxA
Product Name 2-Channel Digital Fiber Optic Video Multiplexer 2-Channels Bi-Directional Data 2-Channels Bi-Directional Audio Digitally Encoded
Operating Temperature -35 to 65 C (-31 to 149 F)
Mounting Desktop or Stand-alone; Rack Mount
Standards NTSC; PAL; SECAM
Unlock Full Specs
to access all available technical data

Similar Products

2-Channel Digital Fiber Optic Video Multiplexer - FVTM200xA/FVRM200xA - Versitron, Inc.
Specs
Operating Temperature -35 to 65 C (-31 to 149 F)
Mounting Desktop or Stand-alone; Rack Mount
Standards NTSC; PAL; SECAM
View Details
TLX Matrix Switches -  - Thinklogical
Specs
Features AlarmInput; AlarmOutput; Audio
Inputs 16 to 640
Outputs 16 to 640
View Details
 - Advanced File Graphics Server - Interface Displays & Controls
Interface Displays & Controls
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Mounting Desktop or Stand-alone
Standards NTSC; PAL; RS170
View Details
8-Channel Fiber Optic Video Multiplexer - FVTM800xA/FVRM800xA - Versitron, Inc.
Specs
Operating Temperature -35 to 65 C (-31 to 149 F)
Mounting Desktop or Stand-alone; Rack Mount
Standards NTSC; PAL; SECAM
View Details