VersaLogic Corporation Ocelot VL-EPM-21h

Description
The Ocelot is a rugged, compact, single board computer (SBC) that leverages the high processing performance and very low power consumption of the next-generation Intel Atom processor. With its small form factor, the uncompromising Ocelot is designed specifically for rugged embedded industrial, medical, and military/aerospace applications that require higher processing power, low power draw, a small footprint, and fanless operation over an extended temperature range. Based upon the PC/104™-sized industry standard footprint and offering the SUMIT (Stackable Unified Module Interconnect Technology) expansion interface, the Ocelot provides OEMs with a unique stackable, multi-board expansion, I/O-centric solution. The Ocelot's SUMIT interface is compatible with PCIe, USB, LPC, and SPI signals using a single high-speed connector. A second connector supports additional PCIe lanes and an ISA bus provides legacy signal support.
Description
The Ocelot is a rugged, compact, single board computer (SBC) that leverages the high processing performance and very low power consumption of the next-generation Intel Atom processor. With its small form factor, the uncompromising Ocelot is designed specifically for rugged embedded industrial, medical, and military/aerospace applications that require higher processing power, low power draw, a small footprint, and fanless operation over an extended temperature range. Based upon the PC/104™-sized industry standard footprint and offering the SUMIT (Stackable Unified Module Interconnect Technology) expansion interface, the Ocelot provides OEMs with a unique stackable, multi-board expansion, I/O-centric solution. The Ocelot's SUMIT interface is compatible with PCIe, USB, LPC, and SPI signals using a single high-speed connector. A second connector supports additional PCIe lanes and an ISA bus provides legacy signal support.

Suppliers

Company
Product
Description
Supplier Links
Ocelot - VL-EPM-21h - VersaLogic Corporation
Tualatin, OR, USA
The Ocelot is a rugged, compact, single board computer (SBC) that leverages the high processing performance and very low power consumption of the next-generation Intel Atom processor. With its small form factor, the uncompromising Ocelot is designed specifically for rugged embedded industrial, medical, and military/aerospace applications that require higher processing power, low power draw, a small footprint, and fanless operation over an extended temperature range. Based upon the PC/104™-sized industry standard footprint and offering the SUMIT (Stackable Unified Module Interconnect Technology) expansion interface, the Ocelot provides OEMs with a unique stackable, multi-board expansion, I/O-centric solution. The Ocelot's SUMIT interface is compatible with PCIe, USB, LPC, and SPI signals using a single high-speed connector. A second connector supports additional PCIe lanes and an ISA bus provides legacy signal support.

The Ocelot is a rugged, compact, single board computer (SBC) that leverages the high processing performance and very low power consumption of the next-generation Intel Atom processor. With its small form factor, the uncompromising Ocelot is designed specifically for rugged embedded industrial, medical, and military/aerospace applications that require higher processing power, low power draw, a small footprint, and fanless operation over an extended temperature range. Based upon the PC/104™-sized industry standard footprint and offering the SUMIT (Stackable Unified Module Interconnect Technology) expansion interface, the Ocelot provides OEMs with a unique stackable, multi-board expansion, I/O-centric solution. The Ocelot's SUMIT interface is compatible with PCIe, USB, LPC, and SPI signals using a single high-speed connector. A second connector supports additional PCIe lanes and an ISA bus provides legacy signal support.

Supplier's Site

Technical Specifications

  VersaLogic Corporation
Product Category Single Board Computers (SBC)
Product Number VL-EPM-21h
Product Name Ocelot
Processor / CPU Intel® AtomTM; Intel Atom
Computer Bus PC/104 (PC/104-Plus, EBX, ETX)
CPU Speed 1330 MHz
Chipset Intel Chipset
Features RoHS; Keyboard Support; Mouse Support
Unlock Full Specs
to access all available technical data

Similar Products

Intel Atom x6000E Series PICO-ITX SBC - MIO-2363AW-P3A1 - Advantech
Specs
CPU Speed 2000 MHz
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
EPIC Express Board with Intel Core i7/ i5/ Celeron (32nm) Processors - EPIC-QM57 - Aaeon Systems Inc.
Specs
Processor / CPU Intel® Core™ i7/ i5/ Celeron® (32nm) (Socket-988)
Chipset Intel Chipset
Features Watchdog Timer; RJ-45 Connectors
View Details
Single Board Computers (SBCs) - 1241-VL-ESU-5070ECP-32X-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 2000 MHz
Features Watchdog Timer
View Details