VersaLogic Corporation MANX VL-EPM-15h

Description
The Manx is a compact, rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of the Manx's PC/104 size combined with the low power AMD Geode LX 800 processor make this board a great fit for vehicular/aircraft controls, medical electronics, and many other OEM applications. The Manx has an impressive list of on-board features, including high-performance video with flat panel support, 10/100 Ethernet, four USB ports, three COM ports, LPT port, and IDE interface. A CompactFlash socket provides bootable media storage and TVS devices provide enhanced ESD protection on user I/O ports. The Manx includes 256 MB of soldered-on RAM for use in applications requiring a high degree of ruggedness. Like all VersaLogic products, this small and efficient SBC is designed to support OEM applications where high reliability and long-term availability are required. From application design-in to 5+ years production life, its quality and longevity provide a cost-effective, long-term solution. The Manx is manufactured and tested to the highest quality standards, is compliant with RoHS regulations, and is backed by a two year limited warranty. Customization is available on as few as 100 pieces.
Datasheet
Description
The Manx is a compact, rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of the Manx's PC/104 size combined with the low power AMD Geode LX 800 processor make this board a great fit for vehicular/aircraft controls, medical electronics, and many other OEM applications. The Manx has an impressive list of on-board features, including high-performance video with flat panel support, 10/100 Ethernet, four USB ports, three COM ports, LPT port, and IDE interface. A CompactFlash socket provides bootable media storage and TVS devices provide enhanced ESD protection on user I/O ports. The Manx includes 256 MB of soldered-on RAM for use in applications requiring a high degree of ruggedness. Like all VersaLogic products, this small and efficient SBC is designed to support OEM applications where high reliability and long-term availability are required. From application design-in to 5+ years production life, its quality and longevity provide a cost-effective, long-term solution. The Manx is manufactured and tested to the highest quality standards, is compliant with RoHS regulations, and is backed by a two year limited warranty. Customization is available on as few as 100 pieces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Manx is a compact, rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of the Manx's PC/104 size combined with the low power AMD Geode LX 800 processor make this board a great fit for vehicular/aircraft controls, medical electronics, and many other OEM applications. The Manx has an impressive list of on-board features, including high-performance video with flat panel support, 10/100 Ethernet, four USB ports, three COM ports, LPT port, and IDE interface. A CompactFlash socket provides bootable media storage and TVS devices provide enhanced ESD protection on user I/O ports. The Manx includes 256 MB of soldered-on RAM for use in applications requiring a high degree of ruggedness. Like all VersaLogic products, this small and efficient SBC is designed to support OEM applications where high reliability and long-term availability are required. From application design-in to 5+ years production life, its quality and longevity provide a cost-effective, long-term solution. The Manx is manufactured and tested to the highest quality standards, is compliant with RoHS regulations, and is backed by a two year limited warranty. Customization is available on as few as 100 pieces.

The Manx is a compact, rugged single board computer that combines a high degree of functionality with low power requirements and no moving parts. The inherent ruggedness of the Manx's PC/104 size combined with the low power AMD Geode LX 800 processor make this board a great fit for vehicular/aircraft controls, medical electronics, and many other OEM applications. The Manx has an impressive list of on-board features, including high-performance video with flat panel support, 10/100 Ethernet, four USB ports, three COM ports, LPT port, and IDE interface. A CompactFlash socket provides bootable media storage and TVS devices provide enhanced ESD protection on user I/O ports. The Manx includes 256 MB of soldered-on RAM for use in applications requiring a high degree of ruggedness. Like all VersaLogic products, this small and efficient SBC is designed to support OEM applications where high reliability and long-term availability are required. From application design-in to 5+ years production life, its quality and longevity provide a cost-effective, long-term solution. The Manx is manufactured and tested to the highest quality standards, is compliant with RoHS regulations, and is backed by a two year limited warranty. Customization is available on as few as 100 pieces.

Supplier's Site Datasheet

Technical Specifications

  VersaLogic Corporation
Product Category Single Board Computers (SBC)
Product Number VL-EPM-15h
Product Name MANX
Processor / CPU AMD LX 800
Computer Bus PC/104 (PC/104-Plus, EBX, ETX)
CPU Speed 500 MHz
Chipset AMD Geode CS5536
Features RoHS; CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 1241-1403-ND - DigiKey
Specs
CPU Speed 2300 MHz
Features Watchdog Timer
Main Memory 8000 MB
View Details
Freescale MPC7410 or MPC750 VEM Single Board Computer - MVME5100 - Artesyn Embedded Power
Specs
Processor / CPU Freescale MPC7410 or MPC750
Computer Bus PCI; VME Bus; SCSI
CPU Speed 400 to 500 MHz
View Details