VersaLogic Corporation Cobra VL-EBX-12g

Description
The Cobra belongs to a new class of embedded computers offering higher processing performance with lower power consumption, extreme graphics capability, and enhanced ruggedization. The advanced design makes it suitable for a wide range of higher-end applications with demanding speed and graphics requirements, including gaming devices, information kiosks, telecommunications devices, and advanced security systems. In addition, its PC architecture and small footprint make it an excellent choice for traditional embedded applications. The system is built around the M-series processors, and their companion chipset, the 855GME with integrated Extreme Graphics 2 and audio functions. The Pentium M version Cobra incorporates a number of power saving features, including SpeedStep technology, and performance enhancing features such as a large 1 MB level 2 cache. The advanced graphics controller provides exceptionally sharp images, ultra-fast rendering, and smooth sequencing to produce realistic 3D graphics and animation. The board features two SO-DIMM sockets, which support up to 2 GB of system RAM. The rugged, low-profile RAM sockets provide more reliable operation in applications subject to shock and vibration. The DDR (Double Data Rate) RAM interface provides fast memory access and increased system throughput. Like all VersaLogic products, the Cobra is designed and guaranteed for long-term availability. From application design to continuing production, it provides a cost-effective solution with low total cost of ownership. The Cobra is manufactured to the highest quality standards and is backed with excellent technical and engineering support. Customization is available in quantities as low as 100 pieces.
Datasheet
Description
The Cobra belongs to a new class of embedded computers offering higher processing performance with lower power consumption, extreme graphics capability, and enhanced ruggedization. The advanced design makes it suitable for a wide range of higher-end applications with demanding speed and graphics requirements, including gaming devices, information kiosks, telecommunications devices, and advanced security systems. In addition, its PC architecture and small footprint make it an excellent choice for traditional embedded applications. The system is built around the M-series processors, and their companion chipset, the 855GME with integrated Extreme Graphics 2 and audio functions. The Pentium M version Cobra incorporates a number of power saving features, including SpeedStep technology, and performance enhancing features such as a large 1 MB level 2 cache. The advanced graphics controller provides exceptionally sharp images, ultra-fast rendering, and smooth sequencing to produce realistic 3D graphics and animation. The board features two SO-DIMM sockets, which support up to 2 GB of system RAM. The rugged, low-profile RAM sockets provide more reliable operation in applications subject to shock and vibration. The DDR (Double Data Rate) RAM interface provides fast memory access and increased system throughput. Like all VersaLogic products, the Cobra is designed and guaranteed for long-term availability. From application design to continuing production, it provides a cost-effective solution with low total cost of ownership. The Cobra is manufactured to the highest quality standards and is backed with excellent technical and engineering support. Customization is available in quantities as low as 100 pieces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The Cobra belongs to a new class of embedded computers offering higher processing performance with lower power consumption, extreme graphics capability, and enhanced ruggedization. The advanced design makes it suitable for a wide range of higher-end applications with demanding speed and graphics requirements, including gaming devices, information kiosks, telecommunications devices, and advanced security systems. In addition, its PC architecture and small footprint make it an excellent choice for traditional embedded applications. The system is built around the M-series processors, and their companion chipset, the 855GME with integrated Extreme Graphics 2 and audio functions. The Pentium M version Cobra incorporates a number of power saving features, including SpeedStep technology, and performance enhancing features such as a large 1 MB level 2 cache. The advanced graphics controller provides exceptionally sharp images, ultra-fast rendering, and smooth sequencing to produce realistic 3D graphics and animation. The board features two SO-DIMM sockets, which support up to 2 GB of system RAM. The rugged, low-profile RAM sockets provide more reliable operation in applications subject to shock and vibration. The DDR (Double Data Rate) RAM interface provides fast memory access and increased system throughput. Like all VersaLogic products, the Cobra is designed and guaranteed for long-term availability. From application design to continuing production, it provides a cost-effective solution with low total cost of ownership. The Cobra is manufactured to the highest quality standards and is backed with excellent technical and engineering support. Customization is available in quantities as low as 100 pieces.

The Cobra belongs to a new class of embedded computers offering higher processing performance with lower power consumption, extreme graphics capability, and enhanced ruggedization. The advanced design makes it suitable for a wide range of higher-end applications with demanding speed and graphics requirements, including gaming devices, information kiosks, telecommunications devices, and advanced security systems. In addition, its PC architecture and small footprint make it an excellent choice for traditional embedded applications. The system is built around the M-series processors, and their companion chipset, the 855GME with integrated Extreme Graphics 2 and audio functions. The Pentium M version Cobra incorporates a number of power saving features, including SpeedStep technology, and performance enhancing features such as a large 1 MB level 2 cache. The advanced graphics controller provides exceptionally sharp images, ultra-fast rendering, and smooth sequencing to produce realistic 3D graphics and animation. The board features two SO-DIMM sockets, which support up to 2 GB of system RAM. The rugged, low-profile RAM sockets provide more reliable operation in applications subject to shock and vibration. The DDR (Double Data Rate) RAM interface provides fast memory access and increased system throughput. Like all VersaLogic products, the Cobra is designed and guaranteed for long-term availability. From application design to continuing production, it provides a cost-effective solution with low total cost of ownership. The Cobra is manufactured to the highest quality standards and is backed with excellent technical and engineering support. Customization is available in quantities as low as 100 pieces.

Supplier's Site Datasheet

Technical Specifications

  VersaLogic Corporation
Product Category Single Board Computers (SBC)
Product Number VL-EBX-12g
Product Name Cobra
Processor / CPU Intel Celeron
Computer Bus PCI; PC/104 (PC/104-Plus, EBX, ETX); EBX
CPU Speed 1300 MHz
Chipset Intel Chipset
Features CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-EPC-T22855A-00Y0E-ND - DigiKey
Specs
CPU Speed 2800 MHz
Main Memory 0 to 32000 MB
Ports USB
View Details
 - IPC-PP41R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Celeron
Computer Bus EPCI
CPU Speed 600 to 1000 MHz
View Details
Industrial PC/104 DM&P Vortex86DX® x86 Single Board Computer - PCM-VDX-1 - WINSYSTEMS, INC.
Specs
Processor / CPU DMP Vortex86DX3® Single Core
Computer Bus PC/104 (PC/104-Plus, EBX, ETX); Mini PCI
CPU Speed 512 MHz
View Details