VersaLogic Corporation Cheetah EPM-32e

Description
The Cheetah single board computer reaches a new level of sophistication for embedded product technology, integrating very high performance with an expanded feature set on the compact and rugged PC/104-Plus form factor. The advanced design of the Pentium M processor makes it suitable for a wide range of higher-end applications such as security systems, telematics, UAVs, and sophisticated communications equipment. An impressive amount of functionality is packed into the 2-board set, including 10/100 Ethernet, two USB 2.0 ports, two COM ports, LPT, IDE, audio, and high-resolution video output. It includes a CompactFlash socket for on-board bootable media storage, TVS devices on the user I/O for enhanced ESD protection, and a watchdog timer to control application run-away conditions. The Cheetah accommodates up to 1 GB DDR system RAM in a high-retention SODIMM socket. Like all VersaLogic products, this small, powerful SBC is designed to support OEM applications where high reliability and long-term availability are required. From application design-in to 5+ years production life, its quality and longevity provide a cost-effective, long-term solution. The Cheetah is manufactured and tested to the highest quality standards and is backed by a two year limited warranty. Customization is available in as few as 100 pieces.
Datasheet
Description
The Cheetah single board computer reaches a new level of sophistication for embedded product technology, integrating very high performance with an expanded feature set on the compact and rugged PC/104-Plus form factor. The advanced design of the Pentium M processor makes it suitable for a wide range of higher-end applications such as security systems, telematics, UAVs, and sophisticated communications equipment. An impressive amount of functionality is packed into the 2-board set, including 10/100 Ethernet, two USB 2.0 ports, two COM ports, LPT, IDE, audio, and high-resolution video output. It includes a CompactFlash socket for on-board bootable media storage, TVS devices on the user I/O for enhanced ESD protection, and a watchdog timer to control application run-away conditions. The Cheetah accommodates up to 1 GB DDR system RAM in a high-retention SODIMM socket. Like all VersaLogic products, this small, powerful SBC is designed to support OEM applications where high reliability and long-term availability are required. From application design-in to 5+ years production life, its quality and longevity provide a cost-effective, long-term solution. The Cheetah is manufactured and tested to the highest quality standards and is backed by a two year limited warranty. Customization is available in as few as 100 pieces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cheetah - EPM-32e - VersaLogic Corporation
Tualatin, OR, USA
Cheetah
EPM-32e
Cheetah EPM-32e
The Cheetah single board computer reaches a new level of sophistication for embedded product technology, integrating very high performance with an expanded feature set on the compact and rugged PC/104-Plus form factor. The advanced design of the Pentium M processor makes it suitable for a wide range of higher-end applications such as security systems, telematics, UAVs, and sophisticated communications equipment. An impressive amount of functionality is packed into the 2-board set, including 10/100 Ethernet, two USB 2.0 ports, two COM ports, LPT, IDE, audio, and high-resolution video output. It includes a CompactFlash socket for on-board bootable media storage, TVS devices on the user I/O for enhanced ESD protection, and a watchdog timer to control application run-away conditions. The Cheetah accommodates up to 1 GB DDR system RAM in a high-retention SODIMM socket. Like all VersaLogic products, this small, powerful SBC is designed to support OEM applications where high reliability and long-term availability are required. From application design-in to 5+ years production life, its quality and longevity provide a cost-effective, long-term solution. The Cheetah is manufactured and tested to the highest quality standards and is backed by a two year limited warranty. Customization is available in as few as 100 pieces.

The Cheetah single board computer reaches a new level of sophistication for embedded product technology, integrating very high performance with an expanded feature set on the compact and rugged PC/104-Plus form factor. The advanced design of the Pentium M processor makes it suitable for a wide range of higher-end applications such as security systems, telematics, UAVs, and sophisticated communications equipment. An impressive amount of functionality is packed into the 2-board set, including 10/100 Ethernet, two USB 2.0 ports, two COM ports, LPT, IDE, audio, and high-resolution video output. It includes a CompactFlash socket for on-board bootable media storage, TVS devices on the user I/O for enhanced ESD protection, and a watchdog timer to control application run-away conditions. The Cheetah accommodates up to 1 GB DDR system RAM in a high-retention SODIMM socket. Like all VersaLogic products, this small, powerful SBC is designed to support OEM applications where high reliability and long-term availability are required. From application design-in to 5+ years production life, its quality and longevity provide a cost-effective, long-term solution. The Cheetah is manufactured and tested to the highest quality standards and is backed by a two year limited warranty. Customization is available in as few as 100 pieces.

Supplier's Site Datasheet

Technical Specifications

  VersaLogic Corporation
Product Category Single Board Computers (SBC)
Product Number EPM-32e
Product Name Cheetah
Processor / CPU Pentium M
Computer Bus PCI; PC/104 (PC/104-Plus, EBX, ETX)
CPU Speed 1000 MHz
Chipset Intel Chipset
Features DiskOnChip (optional feature); CompactFlash; Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Atom™ SoC E3825/ J1900 Pico-ITX SBC, DDR3L, 24-bit LVDS, VGA or HDMI, 1 GbE, Half-size Mini PCIe, 4 USB, 2 COM, SMBus, mSATA & MIOe - MIO-2263J-U0A2 - Advantech
Specs
Processor / CPU Intel Celeron; Intel Celeron J1900
CPU Speed 2000 MHz
Chipset Intel Chipset
View Details
2 suppliers
ISA Half-Size SBC With Intel Celeron M 600 MHz BGA Type Processor - HSB-910I - Aaeon Systems Inc.
Specs
Processor / CPU Intel® Celeron® M 600 MHz BGA Type Processor
Computer Bus ISA/EISA
Chipset Intel Chipset
View Details
Single Board Computers (SBCs) - 1241-1129-ND - DigiKey
Specs
Processor / CPU Intel Core i7-3517UE
Features Watchdog Timer
Main Memory 0 to 16000 MB
View Details