Carbolite Gero Limited High Vacuum Tube Furnace HVT 15/75/450

Description
Maximum operating temperatures of 1500ºC. Carbolite HVT vacuum tube furnaces provide vacuum levels better than 1 x 10-5 mbar. These turn-key systems include two stage sliding vane rotary pump, water cooled oil diffusion pump, high vacuum baffle valve, roughing/backing valves, and Pirani and Penning gauges. Vacuum work tube is conveniently accessed through one end with easily removable high vacuum end seal. Opposite end of work tube is joined to the vacuum system via a stainless steel elbow coupling. Radiation shields are provided at each end of the furnace hot zone to improve chamber uniformity and reduce temperature on vacuum end seals. Low thermal mass insulation improves the furnace thermal performance. 1500ºC tube furnaces incorporate long-life free radiating silicon carbide heating elements that provide excellent radial and linear chamber uniformity. Safety outer mesh guard provides low external furnace surface temperature. Furnace is mounted at convenient work height on floor standing base cabinet. The vacuum system and all vacuum, temperature, and power controls are housed in the base cabinet. Choice of Model 301 control or programmers. Special options are available for HVT systems (Contact Carbolite).
Description
Maximum operating temperatures of 1500ºC. Carbolite HVT vacuum tube furnaces provide vacuum levels better than 1 x 10-5 mbar. These turn-key systems include two stage sliding vane rotary pump, water cooled oil diffusion pump, high vacuum baffle valve, roughing/backing valves, and Pirani and Penning gauges. Vacuum work tube is conveniently accessed through one end with easily removable high vacuum end seal. Opposite end of work tube is joined to the vacuum system via a stainless steel elbow coupling. Radiation shields are provided at each end of the furnace hot zone to improve chamber uniformity and reduce temperature on vacuum end seals. Low thermal mass insulation improves the furnace thermal performance. 1500ºC tube furnaces incorporate long-life free radiating silicon carbide heating elements that provide excellent radial and linear chamber uniformity. Safety outer mesh guard provides low external furnace surface temperature. Furnace is mounted at convenient work height on floor standing base cabinet. The vacuum system and all vacuum, temperature, and power controls are housed in the base cabinet. Choice of Model 301 control or programmers. Special options are available for HVT systems (Contact Carbolite).

Suppliers

Company
Product
Description
Supplier Links
High Vacuum Tube Furnace - HVT 15/75/450 - Carbolite Gero Limited
Hope Valley, WI, United Kingdom
High Vacuum Tube Furnace
HVT 15/75/450
High Vacuum Tube Furnace HVT 15/75/450
Maximum operating temperatures of 1500ºC. Carbolite HVT vacuum tube furnaces provide vacuum levels better than 1 x 10-5 mbar. These turn-key systems include two stage sliding vane rotary pump, water cooled oil diffusion pump, high vacuum baffle valve, roughing/backing valves, and Pirani and Penning gauges. Vacuum work tube is conveniently accessed through one end with easily removable high vacuum end seal. Opposite end of work tube is joined to the vacuum system via a stainless steel elbow coupling. Radiation shields are provided at each end of the furnace hot zone to improve chamber uniformity and reduce temperature on vacuum end seals. Low thermal mass insulation improves the furnace thermal performance. 1500ºC tube furnaces incorporate long-life free radiating silicon carbide heating elements that provide excellent radial and linear chamber uniformity. Safety outer mesh guard provides low external furnace surface temperature. Furnace is mounted at convenient work height on floor standing base cabinet. The vacuum system and all vacuum, temperature, and power controls are housed in the base cabinet. Choice of Model 301 control or programmers. Special options are available for HVT systems (Contact Carbolite).
  • Maximum operating temperatures of 1500ºC.
  • Carbolite HVT vacuum tube furnaces provide vacuum levels better than 1 x 10-5 mbar.
  • These turn-key systems include two stage sliding vane rotary pump, water cooled oil diffusion pump, high vacuum baffle valve, roughing/backing valves, and Pirani and Penning gauges.
  • Vacuum work tube is conveniently accessed through one end with easily removable high vacuum end seal.
  • Opposite end of work tube is joined to the vacuum system via a stainless steel elbow coupling.
  • Radiation shields are provided at each end of the furnace hot zone to improve chamber uniformity and reduce temperature on vacuum end seals.
  • Low thermal mass insulation improves the furnace thermal performance.
  • 1500ºC tube furnaces incorporate long-life free radiating silicon carbide heating elements that provide excellent radial and linear chamber uniformity.
  • Safety outer mesh guard provides low external furnace surface temperature.
  • Furnace is mounted at convenient work height on floor standing base cabinet.
  • The vacuum system and all vacuum, temperature, and power controls are housed in the base cabinet.
  • Choice of Model 301 control or programmers.
  • Special options are available for HVT systems (Contact Carbolite).
Supplier's Site

Technical Specifications

  Carbolite Gero Limited
Product Category Vacuum Furnaces
Product Number HVT 15/75/450
Product Name High Vacuum Tube Furnace
Configuration Tube; Vacuum Tube, Solid Design
Features Over-Temperature Protection; Computer Interface; Application Software
Controller Type Single Set Point; Programmable
Programmable Control Type 8 & 16 Segment, 8 Programs w/ 8 Segments
Voltages 208V, 240V, Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Furnace - Electrode VIM - Inductotherm Group
Inductotherm Group
Specs
Heat Source Induction
Application Foundry or Melting Furnace; Industrial
Vacuum / Pressure Range Low / Medium (HV < 1 torr, >10-3 torr)
View Details
Metallic Hot Zones -  - Plansee SE
Specs
Application Annealing; Brazing / Soldering; Firing / Sintering; Heat Treatment; Industrial
Temperature Range 1000 to 2800 C (1832 to 5072 F)
View Details
Vacuum Pressure Furnace - SST 5100 - Palomar Technologies, Inc
Palomar Technologies, Inc
Specs
Configuration Top Loading
Features Computer Interface
Controller Type Programmable
View Details