Electroid Company SBEC Series Clutches SBEC-15C

Description
Sleeve bearing mounted rotor assembly
Datasheet
Description
Sleeve bearing mounted rotor assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SBEC Series Clutches - SBEC-15C - Electroid Company
Springfield, NJ, USA
SBEC Series Clutches
SBEC-15C
SBEC Series Clutches SBEC-15C
Sleeve bearing mounted rotor assembly

Sleeve bearing mounted rotor assembly

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Clutches
Product Number SBEC-15C
Product Name SBEC Series Clutches
Torque 0.8 Ft-lbs (1.13 N-m)
Speed 3000 rpm
Engagement Magnetic Particle
Shaft Parallel
Mounting Flange
Unlock Full Specs
to access all available technical data

Similar Products

OPC-N Electromagnetic Mag-Particle Clutch -  - jbj Techniques Limited
Specs
Application Industrial
Torque 4.4 to 71.0 Ft-lbs (5.97 to 96.28 N-m)
Speed 1800 rpm
View Details
Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
Power-On Clutch - SuperMod SM-1040, SM-1040WD, SM-3040B - Stearns®
Specs
Application Industrial; Motor
Torque 16.0 to 145.0 Ft-lbs (21.7 to 197 N-m)
Power 0.0509 HP
View Details
REPM Series Permanent Magnet Failsafe - REPMFSC 4 - Electroid Company
Specs
Torque 0.3 Ft-lbs (0.4520 N-m)
Engagement Friction; Magnetic Particle
Shaft Parallel
View Details