Electroid Company EPC-B Series Slip Clutch-Brakes EPCB-15

Description
Enclosed magnetic particle device, linear torque/slip speed characteristics
Description
Enclosed magnetic particle device, linear torque/slip speed characteristics

Suppliers

Company
Product
Description
Supplier Links
EPC-B Series Slip Clutch-Brakes - EPCB-15 - Electroid Company
Springfield, NJ, USA
EPC-B Series Slip Clutch-Brakes
EPCB-15
EPC-B Series Slip Clutch-Brakes EPCB-15
Enclosed magnetic particle device, linear torque/slip speed characteristics

Enclosed magnetic particle device, linear torque/slip speed characteristics

Supplier's Site

Technical Specifications

  Electroid Company
Product Category Electric Brake and Clutch Assemblies
Product Number EPCB-15
Product Name EPC-B Series Slip Clutch-Brakes
Torque 1.2 Ft-lbs (1.7 N-m)
Speed 1200 rpm
Engagement Magnetic Particle
Magnetic Type Magnetic Particle
Torque Rating 1.25 Ft-lbs (1.7 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

PHT Permanent-Magnet Hysteresis Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 0.0 to 62.0 Ft-lbs (0.0 to 84.07 N-m)
Speed 700 to 10000 rpm
Magnetic Type Permanent Magnet
View Details
MP Electromagnetic Clutch/Brake - MP-120 - Ogura Industrial Corp.
Specs
Torque 8.8 Ft-lbs (11.98 N-m)
Power 0.0201 HP
Speed 1500 rpm
View Details
CCF Series Clutch-Brake Modules - CCF-CFSB-420 - Electroid Company
Specs
Torque 20.0 Ft-lbs (27.12 N-m)
Speed 3600 rpm
Engagement Friction
View Details
Precision Clutch-brake Combination - WMCSB-08 - Island Components Group
Specs
Torque 0.0 Ft-lbs (0.0424 N-m)
Magnetic Type Electromagnetic
Torque Rating 0.0260 Ft-lbs (0.0353 N-m)
View Details