Electroid Company EPC Series Slip Clutches EPC-15

Description
Enclosed magnetic particle device, linear torque/slip speed characteristics
Datasheet
Description
Enclosed magnetic particle device, linear torque/slip speed characteristics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPC Series Slip Clutches - EPC-15 - Electroid Company
Springfield, NJ, USA
EPC Series Slip Clutches
EPC-15
EPC Series Slip Clutches EPC-15
Enclosed magnetic particle device, linear torque/slip speed characteristics

Enclosed magnetic particle device, linear torque/slip speed characteristics

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Clutches
Product Number EPC-15
Product Name EPC Series Slip Clutches
Torque 1.2 Ft-lbs (1.7 N-m)
Speed 1200 rpm
Engagement Magnetic Particle
Shaft In-line; Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

MWC Electromagnetic Multiple-Disk Clutch -  - jbj Techniques Limited
Specs
Application Other; High Torque Small Space Environments
Torque 18.0 to 8851.0 Ft-lbs (24.41 to 12002 N-m)
Speed 900 to 4000 rpm
View Details
Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
Mobile Clutches - 80004331 - Ogura Industrial Corp.
Ogura Industrial Corp.
Specs
Application Pump
Torque 400.0 Ft-lbs (542 N-m)
Power 0.0911 HP
View Details
EPC Series Slip Clutches - EPC-30 - Electroid Company
Specs
Torque 2.5 Ft-lbs (3.39 N-m)
Speed 1200 rpm
Engagement Magnetic Particle
View Details