Electroid Company ECA Series Clutch/Couplings ECA-42CC

Description
Flange mounted without bearings for shaft support
Datasheet
Description
Flange mounted without bearings for shaft support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECA Series Clutch/Couplings - ECA-42CC - Electroid Company
Springfield, NJ, USA
ECA Series Clutch/Couplings
ECA-42CC
ECA Series Clutch/Couplings ECA-42CC
Flange mounted without bearings for shaft support

Flange mounted without bearings for shaft support

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Clutches
Product Number ECA-42CC
Product Name ECA Series Clutch/Couplings
Torque 20.0 Ft-lbs (27.12 N-m)
Speed 5000 rpm
Engagement Magnetic Particle
Shaft In-line
Mounting Shaft; Flange
Unlock Full Specs
to access all available technical data

Similar Products

MMC Electromagnetic Clutch -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Marine; Other; Mobile
Torque 37.0 to 1475.0 Ft-lbs (50.17 to 2000 N-m)
Speed 1600 to 4000 rpm
View Details
Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
BEC Series Clutches - BEC-30C - Electroid Company
Specs
Torque 7.5 Ft-lbs (10.17 N-m)
Speed 7500 rpm
Engagement Magnetic Particle
View Details
Electrically Engaged Clutch - Style E - Stearns®
Specs
Application Industrial; Motor; Other; Steel Mills, Bridge Lifts
Torque 140.0 to 4500.0 Ft-lbs (190 to 6102 N-m)
Power 0.3552 HP
View Details