Electroid Company ECA Series Clutches ECA-12C

Description
Flange mounted without bearing for shaft support
Datasheet
Description
Flange mounted without bearing for shaft support
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECA Series Clutches - ECA-12C - Electroid Company
Springfield, NJ, USA
ECA Series Clutches
ECA-12C
ECA Series Clutches ECA-12C
Flange mounted without bearing for shaft support

Flange mounted without bearing for shaft support

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Clutches
Product Number ECA-12C
Product Name ECA Series Clutches
Torque 0.4 Ft-lbs (0.5650 N-m)
Speed 10000 rpm
Engagement Magnetic Particle
Shaft Parallel
Mounting Flange
Unlock Full Specs
to access all available technical data

Similar Products

PC Electromagnetic Mag-Particle Clutch -  - jbj Techniques Limited
Specs
Application Industrial
Torque 8.8 to 144.0 Ft-lbs (11.93 to 195 N-m)
Speed 1800 rpm
View Details
Electromagnetic Clutches And Brakes - REC_T_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
Mobile Clutches - 522850 - Ogura Industrial Corp.
Ogura Industrial Corp.
Specs
Application Pump
Torque 75.0 Ft-lbs (102 N-m)
Power 0.0630 HP
View Details
SBEC Series Clutches - SBEC-17C - Electroid Company
Specs
Torque 1.2 Ft-lbs (1.7 N-m)
Speed 3000 rpm
Engagement Magnetic Particle
View Details