Electroid Company CSB Series Clutch-Brake Modules CSB-26C

Description
Uses a single coil to accomplish both clutching and braking.
Datasheet
Description
Uses a single coil to accomplish both clutching and braking.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSB Series Clutch-Brake Modules - CSB-26C - Electroid Company
Springfield, NJ, USA
CSB Series Clutch-Brake Modules
CSB-26C
CSB Series Clutch-Brake Modules CSB-26C
Uses a single coil to accomplish both clutching and braking.

Uses a single coil to accomplish both clutching and braking.

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Brake and Clutch Assemblies
Product Number CSB-26C
Product Name CSB Series Clutch-Brake Modules
Torque 5.4 Ft-lbs (7.35 N-m)
Speed 2000 rpm
Engagement Friction
Spring Assistance Spring Return/Disengage
Torque Rating 1 Ft-lbs (1.36 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

VSAU Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 37.0 Ft-lbs (12.2 to 50.17 N-m)
Speed 4500 to 6000 rpm
Voltage Range 24 volts
View Details
Precision Clutch-brake Combination - MCSB-11 - Island Components Group
Specs
Torque 0.1 Ft-lbs (0.1413 N-m)
Magnetic Type Electromagnetic
Torque Rating 0.0938 Ft-lbs (0.1271 N-m)
View Details
Brushless Clutch - EFAS 10 - Andantex USA, Inc.
Andantex USA, Inc.
Specs
Torque 0.7 Ft-lbs (1 N-m)
Power 0.0268 HP
Speed 40 to 3000 rpm
View Details
PCB Series Clutch-Brake Modules - PCB-420 - Electroid Company
Specs
Torque 20.0 Ft-lbs (27.12 N-m)
Speed 5000 rpm
Engagement Friction
View Details