Electroid Company CB-CFSB Series Clutch-Brake Modules CFSB-560

Description
Uses failsafe brake instead of a standard brake.
Datasheet
Description
Uses failsafe brake instead of a standard brake.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB-CFSB Series Clutch-Brake Modules - CFSB-560 - Electroid Company
Springfield, NJ, USA
CB-CFSB Series Clutch-Brake Modules
CFSB-560
CB-CFSB Series Clutch-Brake Modules CFSB-560
Uses failsafe brake instead of a standard brake.

Uses failsafe brake instead of a standard brake.

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Brake and Clutch Assemblies
Product Number CFSB-560
Product Name CB-CFSB Series Clutch-Brake Modules
Torque 50.0 Ft-lbs (67.8 N-m)
Speed 3600 rpm
Engagement Friction
Spring Assistance Spring Return/Disengage
Torque Rating 16.67 Ft-lbs (22.6 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

MP Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 37.0 Ft-lbs (12.2 to 50.17 N-m)
Speed 1000 to 2000 rpm
Voltage Range 1 to 5 volts
View Details
Nema34, 24V, Power-off Brake - MPC-034 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 1.2 Ft-lbs (1.68 N-m)
Voltage Range 24 volts
View Details
Power-On Clutch Brake - SuperMod SM-1020, SM-1020WD, SM-2030B - Stearns®
Specs
Torque 16.0 to 145.0 Ft-lbs (21.7 to 197 N-m)
Power 0.0509 HP
Speed 2400 rpm
View Details