Electroid Company CB-CFSB Series Clutch-Brake Modules CFSB-170

Description
Enclosed, Foot mounted, pres-assembled module. Clutch and standard brake.
Datasheet
Description
Enclosed, Foot mounted, pres-assembled module. Clutch and standard brake.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CB-CFSB Series Clutch-Brake Modules - CFSB-170 - Electroid Company
Springfield, NJ, USA
CB-CFSB Series Clutch-Brake Modules
CFSB-170
CB-CFSB Series Clutch-Brake Modules CFSB-170
Enclosed, Foot mounted, pres-assembled module. Clutch and standard brake.

Enclosed, Foot mounted, pres-assembled module. Clutch and standard brake.

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Brake and Clutch Assemblies
Product Number CFSB-170
Product Name CB-CFSB Series Clutch-Brake Modules
Torque 1.2 Ft-lbs (1.7 N-m)
Speed 5000 rpm
Engagement Friction
Spring Assistance Spring Return/Disengage
Torque Rating 0.8333 Ft-lbs (1.13 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

MP Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 37.0 Ft-lbs (12.2 to 50.17 N-m)
Speed 1000 to 2000 rpm
Voltage Range 1 to 5 volts
View Details
Nema34, 24V, Power-off Brake - MPC-034 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 1.2 Ft-lbs (1.68 N-m)
Voltage Range 24 volts
View Details
CSB Series Clutch-Brake Modules - CSB-56C - Electroid Company
Specs
Torque 50.0 Ft-lbs (67.8 N-m)
Speed 2000 rpm
Engagement Friction
View Details
MP Electromagnetic Clutch/Brake - MP-20 - Ogura Industrial Corp.
Specs
Torque 1.5 Ft-lbs (2.03 N-m)
Power 0.0094 HP
Speed 2000 rpm
View Details