Electroid Company CCF Series Clutch-Brake Modules CCF-CFSB-300

Description
An enclosed clutch only module, or brake only module.
Datasheet
Description
An enclosed clutch only module, or brake only module.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CCF Series Clutch-Brake Modules - CCF-CFSB-300 - Electroid Company
Springfield, NJ, USA
CCF Series Clutch-Brake Modules
CCF-CFSB-300
CCF Series Clutch-Brake Modules CCF-CFSB-300
An enclosed clutch only module, or brake only module.

An enclosed clutch only module, or brake only module.

Supplier's Site Datasheet

Technical Specifications

  Electroid Company
Product Category Electric Brake and Clutch Assemblies
Product Number CCF-CFSB-300
Product Name CCF Series Clutch-Brake Modules
Torque 5.4 Ft-lbs (7.35 N-m)
Speed 3600 rpm
Engagement Friction
Spring Assistance Spring Return/Disengage
Torque Rating 2.92 Ft-lbs (3.96 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

VSAU Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 37.0 Ft-lbs (12.2 to 50.17 N-m)
Speed 4500 to 6000 rpm
Voltage Range 24 volts
View Details
Nema34, 24V, Power-off Brake - MPC-034 - Myostat Motion Control, Inc.
Myostat Motion Control, Inc.
Specs
Torque 1.2 Ft-lbs (1.68 N-m)
Voltage Range 24 volts
View Details
CB-CFSB Series Clutch-Brake Modules - CB-420 - Electroid Company
Specs
Torque 20.0 Ft-lbs (27.12 N-m)
Speed 3600 rpm
Engagement Friction
View Details
PTO Clutch Brake - 528311 - Ogura Industrial Corp.
Ogura Industrial Corp.
Specs
Torque 87.0 Ft-lbs (118 N-m)
Power 0.0670 HP
Voltage Range 12 volts
View Details