Vaisala Rain Detector DRD11A

Description
Rain intensity measurement with processing unit Rain and snow are quickly and accurately detected with the DRD11A rain detector. It operates via droplet detection rather than by signal level threshold. A special delay circuitry allows about two-minute interval between raindrops before assuming an OFF (no rain) position. This enables the sensor to accurately distinguish between rain cessation and light rain. Key Benefits • An internal heating element   • Ensures that the detection surface dries quickly. An essential factor in calculating intensity.  • A special delay circuitry   • Allows about two-minute interval between raindrops before assuming an OFF (no rain) position.  • Reliable droplet detection   • Sensor performance is not affected by reasonable amounts of dirt and dust.
Datasheet
Description
Rain intensity measurement with processing unit Rain and snow are quickly and accurately detected with the DRD11A rain detector. It operates via droplet detection rather than by signal level threshold. A special delay circuitry allows about two-minute interval between raindrops before assuming an OFF (no rain) position. This enables the sensor to accurately distinguish between rain cessation and light rain. Key Benefits • An internal heating element   • Ensures that the detection surface dries quickly. An essential factor in calculating intensity.  • A special delay circuitry   • Allows about two-minute interval between raindrops before assuming an OFF (no rain) position.  • Reliable droplet detection   • Sensor performance is not affected by reasonable amounts of dirt and dust.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rain Detector - DRD11A - Vaisala
Burlington, MA, United States
Rain Detector
DRD11A
Rain Detector DRD11A
Rain intensity measurement with processing unit Rain and snow are quickly and accurately detected with the DRD11A rain detector. It operates via droplet detection rather than by signal level threshold. A special delay circuitry allows about two-minute interval between raindrops before assuming an OFF (no rain) position. This enables the sensor to accurately distinguish between rain cessation and light rain. Key Benefits • An internal heating element   • Ensures that the detection surface dries quickly. An essential factor in calculating intensity.  • A special delay circuitry   • Allows about two-minute interval between raindrops before assuming an OFF (no rain) position.  • Reliable droplet detection   • Sensor performance is not affected by reasonable amounts of dirt and dust.

Rain intensity measurement with processing unit

Rain and snow are quickly and accurately detected with the DRD11A rain detector. It operates via droplet detection rather than by signal level threshold. A special delay circuitry allows about two-minute interval between raindrops before assuming an OFF (no rain) position. This enables the sensor to accurately distinguish between rain cessation and light rain.

Key Benefits

 • An internal heating element   • Ensures that the detection surface dries quickly. An essential factor in calculating intensity.
 • A special delay circuitry   • Allows about two-minute interval between raindrops before assuming an OFF (no rain) position.
 • Reliable droplet detection   • Sensor performance is not affected by reasonable amounts of dirt and dust.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Weather Instruments
Product Number DRD11A
Product Name Rain Detector
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall
Output Options Outputs an analog voltage signal
Features Electrical Heater (For winter environments)
Rain / Snow Collector Type Other Rain
Unlock Full Specs
to access all available technical data

Similar Products

Wind Measurement Device - PCE-WS V - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed
Velocity Range Measured 1.79 to 112 mile/hr (2.88 to 180 km/hr)
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
 - 8766001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
Precipitation Sensor - QMR102 - Vaisala
Specs
Device Classification Sensor Only
Weather Component Sensed Measures Rain/Snow Fall
View Details
Wind Speed Sensor - GS020 - Load Systems International
Load Systems International
Specs
Device Classification Sensor Only
Weather Component Sensed Senses Wind Speed
Output Options Frequency or Modulated Frequency Output
View Details