Vaisala Dew Point Transmitters DMT345 and DMT346

Description
For High Temperature Applications Vaisala DRYCAP® Dewpoint Transmitters DMT345 and DMT346 are the best-in-class choice for direct measurement of humidity without sampling systems in high-temperature applications such as baking ovens or high-temperature dryers. Vaisala DRYCAP® Sensor provides accurate, reliable measurement with excellent long-term stability and fast response time. Key Benefits • Reliable in very hot processes   • The cooling system has no moving parts and requires no additional power or cooling utilities, so there is no risk of sensor damage due to mechanical cooling failure.  • Wide dynamic range   • The unique combination of the dew/frost point temperature measurement range from -40 to +100 °C and operating temperature up to 350 °C makes the sensor suitable for hot and dynamic processes with wide temperature and humidity range.  • Convenient operation   • Graphical display of measurement data and trends with a multilingual menu and keypad allows users to easily monitor operational data, measurement trends, and access measurement history for the past 12 months.
Datasheet
Description
For High Temperature Applications Vaisala DRYCAP® Dewpoint Transmitters DMT345 and DMT346 are the best-in-class choice for direct measurement of humidity without sampling systems in high-temperature applications such as baking ovens or high-temperature dryers. Vaisala DRYCAP® Sensor provides accurate, reliable measurement with excellent long-term stability and fast response time. Key Benefits • Reliable in very hot processes   • The cooling system has no moving parts and requires no additional power or cooling utilities, so there is no risk of sensor damage due to mechanical cooling failure.  • Wide dynamic range   • The unique combination of the dew/frost point temperature measurement range from -40 to +100 °C and operating temperature up to 350 °C makes the sensor suitable for hot and dynamic processes with wide temperature and humidity range.  • Convenient operation   • Graphical display of measurement data and trends with a multilingual menu and keypad allows users to easily monitor operational data, measurement trends, and access measurement history for the past 12 months.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dew Point Transmitters - DMT345 and DMT346 - Vaisala
Burlington, MA, United States
Dew Point Transmitters
DMT345 and DMT346
Dew Point Transmitters DMT345 and DMT346
For High Temperature Applications Vaisala DRYCAP® Dewpoint Transmitters DMT345 and DMT346 are the best-in-class choice for direct measurement of humidity without sampling systems in high-temperature applications such as baking ovens or high-temperature dryers. Vaisala DRYCAP® Sensor provides accurate, reliable measurement with excellent long-term stability and fast response time. Key Benefits • Reliable in very hot processes   • The cooling system has no moving parts and requires no additional power or cooling utilities, so there is no risk of sensor damage due to mechanical cooling failure.  • Wide dynamic range   • The unique combination of the dew/frost point temperature measurement range from -40 to +100 °C and operating temperature up to 350 °C makes the sensor suitable for hot and dynamic processes with wide temperature and humidity range.  • Convenient operation   • Graphical display of measurement data and trends with a multilingual menu and keypad allows users to easily monitor operational data, measurement trends, and access measurement history for the past 12 months.

For High Temperature Applications

Vaisala DRYCAP® Dewpoint Transmitters DMT345 and DMT346 are the best-in-class choice for direct measurement of humidity without sampling systems in high-temperature applications such as baking ovens or high-temperature dryers. Vaisala DRYCAP® Sensor provides accurate, reliable measurement with excellent long-term stability and fast response time.

Key Benefits

 • Reliable in very hot processes   • The cooling system has no moving parts and requires no additional power or cooling utilities, so there is no risk of sensor damage due to mechanical cooling failure.
 • Wide dynamic range   • The unique combination of the dew/frost point temperature measurement range from -40 to +100 °C and operating temperature up to 350 °C makes the sensor suitable for hot and dynamic processes with wide temperature and humidity range.
 • Convenient operation   • Graphical display of measurement data and trends with a multilingual menu and keypad allows users to easily monitor operational data, measurement trends, and access measurement history for the past 12 months.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Humidity Transmitters
Product Number DMT345 and DMT346
Product Name Dew Point Transmitters
Technology Capacitive; Vaisala DRYCAP® 180S
Features Datalogger (optional feature)
Variables Measured Relative Humidity; DewPoint
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.5 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity module with integrated Heater - HYT223 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Intrinsically Safe Dewpoint Transmitter - Model SDT-Ex - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Dew Point Range -148 to 68 F (-100 to 20 C)
Operating Temp -4 to 140 F (-20 to 60 C)
View Details
Dew Point/Humidity Transmitter for Motor Octane Testing - DewTrak II MO - Edgetech Instruments Inc.
Specs
Technology ChillMirror
Variables Measured Relative Humidity; Absolute Humidity; DewPoint; Pressure
Display Digital Readouts or Indicators
View Details
Humidity and Temperature Transmitters - HMD60 - Vaisala
Specs
Technology Capacitive; Vaisala HUMICAP® R2 or 180R
Variables Measured Relative Humidity; Absolute Humidity; DewPoint; Temperature; Enthalpy, Wet Bulb
Relative Humidity Range 0.0 to 100 %
View Details