Vac3 Cubes Vinyl Vacuum Cups VC91-B

Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift
Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Suppliers

Company
Product
Description
Supplier Links
Vinyl Vacuum Cups - VC91-B - Vac3 Cubes
Tarpon Springs, FL, USA
Vinyl Vacuum Cups
VC91-B
Vinyl Vacuum Cups VC91-B
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Vinyl Vacuum Cups from Vac-Cube.com

COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED

When using vacuum cups a safety factor of >2 is necessary

3:1 is recommended for horizontal lift

6:1 is recommended for vertical lift

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number VC91-B
Product Name Vinyl Vacuum Cups
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-30-ES - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 30 mm (1.18 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038286 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
Flat Style Vacuum Cups - F150SW Sil - Vac3 Cubes
Specs
Type Flat
Diameter / Max. Size 151 mm (5.94 inch)
Material Silicone Rubber
View Details
Oval 1.5 Bellows Suction Cup - NSPOB Series -  - ASCO
Specs
Type Oval; Bellows
Diameter / Max. Size 60 to 100 mm (2.36 to 3.94 inch)
Material Elastodur
View Details