Vac3 Cubes Vinyl Vacuum Cups VC7200-N

Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift
Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Suppliers

Company
Product
Description
Supplier Links
Vinyl Vacuum Cups - VC7200-N - Vac3 Cubes
Tarpon Springs, FL, USA
Vinyl Vacuum Cups
VC7200-N
Vinyl Vacuum Cups VC7200-N
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Vinyl Vacuum Cups from Vac-Cube.com

COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED

When using vacuum cups a safety factor of >2 is necessary

3:1 is recommended for horizontal lift

6:1 is recommended for vertical lift

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number VC7200-N
Product Name Vinyl Vacuum Cups
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-20-BS - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2022742 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicone
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 53.97 mm (2.12 inch)
Material Rubber
View Details
Specs
Type Bellows
Diameter / Max. Size 23.5 mm (0.9252 inch)
Material Nitrile (NBR)
View Details