Vac3 Cubes Vinyl Vacuum Cups VC56-Y

Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift
Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Suppliers

Company
Product
Description
Supplier Links
Vinyl Vacuum Cups - VC56-Y - Vac3 Cubes
Tarpon Springs, FL, USA
Vinyl Vacuum Cups
VC56-Y
Vinyl Vacuum Cups VC56-Y
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Vinyl Vacuum Cups from Vac-Cube.com

COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED

When using vacuum cups a safety factor of >2 is necessary

3:1 is recommended for horizontal lift

6:1 is recommended for vertical lift

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number VC56-Y
Product Name Vinyl Vacuum Cups
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-100-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038248 - RS Components, Ltd.
Specs
Material Nbr
View Details
Multi-Bellows Style Vacuum Cups - MB30W NBR - Vac3 Cubes
Specs
Type Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Nitrile (NBR)
View Details
Round Bell Shaped Suction Cup for Candy - NSPGX Series -  - ASCO
Specs
Type Bell Shaped
Diameter / Max. Size 32.3 mm (1.27 inch)
Material Silicone Rubber
View Details