Vac3 Cubes Vinyl Vacuum Cups VC45

Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift
Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Suppliers

Company
Product
Description
Supplier Links
Vinyl Vacuum Cups - VC45 - Vac3 Cubes
Tarpon Springs, FL, USA
Vinyl Vacuum Cups
VC45
Vinyl Vacuum Cups VC45
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Vinyl Vacuum Cups from Vac-Cube.com

COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED

When using vacuum cups a safety factor of >2 is necessary

3:1 is recommended for horizontal lift

6:1 is recommended for vertical lift

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number VC45
Product Name Vinyl Vacuum Cups
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-150-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 150 mm (5.91 inch)
Material NBR
View Details
Pneumatic Suction Cups - 2022792 - RS Components, Ltd.
Specs
Type Round
Diameter / Max. Size 55 mm (2.17 inch)
Material Pur
View Details
Specs
Type Bellows
Diameter / Max. Size 62 mm (2.44 inch)
Material Nitrile (NBR)
View Details
Oval 1.5 Bellows Suction Cup - NSPOB Series -  - ASCO
Specs
Type Oval; Bellows
Diameter / Max. Size 60 to 100 mm (2.36 to 3.94 inch)
Material Elastodur
View Details