Vac3 Cubes Vinyl Vacuum Cups VC42

Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift
Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Suppliers

Company
Product
Description
Supplier Links
Vinyl Vacuum Cups - VC42 - Vac3 Cubes
Tarpon Springs, FL, USA
Vinyl Vacuum Cups
VC42
Vinyl Vacuum Cups VC42
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Vinyl Vacuum Cups from Vac-Cube.com

COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED

When using vacuum cups a safety factor of >2 is necessary

3:1 is recommended for horizontal lift

6:1 is recommended for vertical lift

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number VC42
Product Name Vinyl Vacuum Cups
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038375 - RS Components, Ltd.
Specs
Diameter / Max. Size 90 mm (3.54 inch)
Material Nbr
View Details
Vacuum suction cup - ESS-50-CN - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 50 mm (1.97 inch)
Material NBR
View Details
Flat suction cup (round) for smooth or slightly rough surfaces PFYN 6 NBR-AS-55 M5-AG - 10.01.01.10380 - Schmalz Inc.
Specs
Type Flat
Diameter / Max. Size 2 mm (0.0787 inch)
Stroke 1 mm (0.0394 inch)
View Details
Vacuum Cups - Style VX/VXS-Flange Type - Seal Science, Inc.
Specs
Type DeepCup
Material Polyurethane / Urethane; Silicone Rubber; Vinyl
Style Other
View Details