Vac3 Cubes Vinyl Vacuum Cups VC21-AR

Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift
Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Suppliers

Company
Product
Description
Supplier Links
Vinyl Vacuum Cups - VC21-AR - Vac3 Cubes
Tarpon Springs, FL, USA
Vinyl Vacuum Cups
VC21-AR
Vinyl Vacuum Cups VC21-AR
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Vinyl Vacuum Cups from Vac-Cube.com

COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED

When using vacuum cups a safety factor of >2 is necessary

3:1 is recommended for horizontal lift

6:1 is recommended for vertical lift

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number VC21-AR
Product Name Vinyl Vacuum Cups
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HD-4-QS - Festo Corporation
Specs
Style Other
Description QS-6
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Pneumatic Suction Cups - 2022896 - RS Components, Ltd.
Specs
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
Vinyl Vacuum Cups - VC140 - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 19.05 mm (0.7500 inch)
Material Vinyl
View Details
Round 1.5 Bellows Suction Cup - NFSGA Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 11 to 150 mm (0.4331 to 5.91 inch)
Material Nitrile (NBR); Silicone Rubber; Vulkollan
View Details