Vac3 Cubes Vinyl Vacuum Cups VC21-AA

Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift
Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Suppliers

Company
Product
Description
Supplier Links
Vinyl Vacuum Cups - VC21-AA - Vac3 Cubes
Tarpon Springs, FL, USA
Vinyl Vacuum Cups
VC21-AA
Vinyl Vacuum Cups VC21-AA
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Vinyl Vacuum Cups from Vac-Cube.com

COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED

When using vacuum cups a safety factor of >2 is necessary

3:1 is recommended for horizontal lift

6:1 is recommended for vertical lift

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number VC21-AA
Product Name Vinyl Vacuum Cups
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-80-EF - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 80 mm (3.15 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2038223 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material Nbr
View Details
Vacuum Cup - Single Bellows - VCC-B-043-N - IMI Norgren
Specs
Type Standard; Bellows; Cleated
Diameter / Max. Size 10.9 mm (0.4291 inch)
Material Nitrile (NBR)
View Details
Specs
Type Bellows
Diameter / Max. Size 53 mm (2.09 inch)
Material Polyurethane / Urethane
View Details