Vac3 Cubes Vinyl Vacuum Cups VC19-AY

Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift
Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Suppliers

Company
Product
Description
Supplier Links
Vinyl Vacuum Cups - VC19-AY - Vac3 Cubes
Tarpon Springs, FL, USA
Vinyl Vacuum Cups
VC19-AY
Vinyl Vacuum Cups VC19-AY
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Vinyl Vacuum Cups from Vac-Cube.com

COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED

When using vacuum cups a safety factor of >2 is necessary

3:1 is recommended for horizontal lift

6:1 is recommended for vertical lift

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number VC19-AY
Product Name Vinyl Vacuum Cups
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HCL-2-QS - Festo Corporation
Specs
Style Other
Description QS-6
Operating Temperature 32 to 140 F (0.0 to 60 C)
View Details
Pneumatic Suction Cups - 2038165 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 2 mm (0.0787 inch)
Material Nbr
View Details
Vacuum Cup - Flat - VCC-F-120-N - IMI Norgren
Specs
Type Standard; Flat
Diameter / Max. Size 30.5 mm (1.2 inch)
Material Nitrile (NBR)
View Details
PFG Style Flat Vacuum Vacuum Cups - PA30-NBR Nitrile PFG-30-NBR - Vac3 Cubes
Specs
Type Flat
Diameter / Max. Size 30 mm (1.18 inch)
Material Nitrile (NBR)
View Details