Vac3 Cubes Vinyl Vacuum Cups VC155-B

Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift
Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Suppliers

Company
Product
Description
Supplier Links
Vinyl Vacuum Cups - VC155-B - Vac3 Cubes
Tarpon Springs, FL, USA
Vinyl Vacuum Cups
VC155-B
Vinyl Vacuum Cups VC155-B
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Vinyl Vacuum Cups from Vac-Cube.com

COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED

When using vacuum cups a safety factor of >2 is necessary

3:1 is recommended for horizontal lift

6:1 is recommended for vertical lift

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number VC155-B
Product Name Vinyl Vacuum Cups
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-200-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 200 mm (7.87 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2038166 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 8 mm (0.3150 inch)
Material Silicone
View Details
Vinyl Vacuum Cups - VC34 - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 33 mm (1.3 inch)
Material Vinyl
View Details
Round 1.5, 2.5 and 3.5 Bellows Suction Cups for Eggs - NEFGX Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 30 to 35 mm (1.18 to 1.38 inch)
Material Silicone Rubber
View Details