Vac3 Cubes Vinyl Vacuum Cups VC148

Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift
Description
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Suppliers

Company
Product
Description
Supplier Links
Vinyl Vacuum Cups - VC148 - Vac3 Cubes
Tarpon Springs, FL, USA
Vinyl Vacuum Cups
VC148
Vinyl Vacuum Cups VC148
Vinyl Vacuum Cups from Vac-Cube.com COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift

Vinyl Vacuum Cups from Vac-Cube.com

COMPLETE LINE OF BLUE VINYL CUPS AVAILABLE BUT NOT LISTED

When using vacuum cups a safety factor of >2 is necessary

3:1 is recommended for horizontal lift

6:1 is recommended for vertical lift

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number VC148
Product Name Vinyl Vacuum Cups
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-125-3/8-SI-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 125 mm (4.92 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038403 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Nbr
View Details
Vacuum Cup - Four Bellows - VCR-BL30P-S - IMI Norgren
Specs
Type Standard; Bellows
Diameter / Max. Size 30 mm (1.18 inch)
Material Silicone Rubber
View Details
Deep Vacuum Cups - D50W NBR - Vac3 Cubes
Specs
Type DeepCup
Diameter / Max. Size 51 mm (2.01 inch)
Material Nitrile (NBR)
View Details