Vac3 Cubes Universal Vacuum Cups U50S Sil

Description
Universal Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Universal Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Universal Vacuum Cups - U50S Sil - Vac3 Cubes
Tarpon Springs, FL, USA
Universal Vacuum Cups
U50S Sil
Universal Vacuum Cups U50S Sil
Universal Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Universal Vacuum Cups from Vac-Cube.com

When using vacuum cups a safety factor of >2 is necessary

3:1 is recommended for horizontal lift

6:1 is recommended for vertical lift

Cups available in Nitrile, Clear Silicone and Red Silicone

Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number U50S Sil
Product Name Universal Vacuum Cups
Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup holder - ESH-HC-1-PK - Festo Corporation
Specs
Style Other
Description PK-3
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Pneumatic Suction Cups - 2811194 - RS Components, Ltd.
Specs
Type Deep
Diameter / Max. Size 20 mm (0.7874 inch)
Material Rubber; Fluororubber
View Details
Vinyl Vacuum Cups - VC43 - Vac3 Cubes
Specs
Type Standard
Diameter / Max. Size 25.4 mm (1 inch)
Material Vinyl
View Details
Round 2.5 Bellows Suction Cup - NFSGX Series -  - ASCO
Specs
Type Bellows
Diameter / Max. Size 5 to 88 mm (0.1969 to 3.46 inch)
Material Nitrile (NBR); Silicone Rubber; Vulkollan
View Details