Vac3 Cubes Multi-Bellows Style Vacuum Cups MB40S Sil

Description
Multi Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Multi Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Multi-Bellows Style Vacuum Cups - MB40S Sil - Vac3 Cubes
Tarpon Springs, FL, USA
Multi-Bellows Style Vacuum Cups
MB40S Sil
Multi-Bellows Style Vacuum Cups MB40S Sil
Multi Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Multi Bellows Vacuum Cups from Vac-Cube.com
When using vacuum cups a safety factor of >2 is necessary
3:1 is recommended for horizontal lift
6:1 is recommended for vertical lift
Cups available in Nitrile, Clear Silicone and Red Silicone
Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number MB40S Sil
Product Name Multi-Bellows Style Vacuum Cups
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-2-SS - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 2 mm (0.0787 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 7036258 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Acrylonitrile butadiene rubber
View Details
Vacuum Cup - Flat - VC 168 - IMI Norgren
Specs
Type Standard; Flat
Diameter / Max. Size 50.8 mm (2 inch)
Material Vinyl
View Details
Single Bellow Style Vacuum Cups - B40W NBR - Vac3 Cubes
Specs
Type Bellows
Diameter / Max. Size 42 mm (1.65 inch)
Material Nitrile (NBR)
View Details