Vac3 Cubes Multi-Bellows Style Vacuum Cups MB30 NBR

Description
Multi Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Multi Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Multi-Bellows Style Vacuum Cups - MB30 NBR - Vac3 Cubes
Tarpon Springs, FL, USA
Multi-Bellows Style Vacuum Cups
MB30 NBR
Multi-Bellows Style Vacuum Cups MB30 NBR
Multi Bellows Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Multi Bellows Vacuum Cups from Vac-Cube.com
When using vacuum cups a safety factor of >2 is necessary
3:1 is recommended for horizontal lift
6:1 is recommended for vertical lift
Cups available in Nitrile, Clear Silicone and Red Silicone
Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number MB30 NBR
Product Name Multi-Bellows Style Vacuum Cups
Type Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2022726 - RS Components, Ltd.
Specs
Diameter / Max. Size 15 mm (0.5906 inch)
Material Silicone
View Details
Vacuum suction cup - ESS-10-BU - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 10 mm (0.3937 inch)
Material PUR
View Details
Flat Vacuum Cups Made from Silicone (FDA-approved) for Use with Tubes - SV-T - FIPA Inc.
Specs
Type Flat
Diameter / Max. Size 30 to 54 mm (1.18 to 2.13 inch)
Stroke 1.4 mm (0.0551 inch)
View Details
8
Specs
Type Standard; Flat
Diameter / Max. Size 204 mm (8.03 inch)
Material Rubber
View Details