Vac3 Cubes Flat Style Vacuum Cups F30 NBR

Description
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Flat Style Vacuum Cups - F30 NBR - Vac3 Cubes
Tarpon Springs, FL, USA
Flat Style Vacuum Cups
F30 NBR
Flat Style Vacuum Cups F30 NBR
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Flat Vacuum Cups from Vac-Cube.com
When using vacuum cups a safety factor of >2 is necessary
3:1 is recommended for horizontal lift
6:1 is recommended for vertical lift
Cups available in Nitrile, Clear Silicone and Red Silicone
Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number F30 NBR
Product Name Flat Style Vacuum Cups
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038167 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 125 mm (4.92 inch)
Material Nbr
View Details
Vacuum suction cup holder - ESH-HCL-2-PK - Festo Corporation
Specs
Style Other
Description PK-4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Oval Flat Suction Cups for Dynamic Handling of Oily and Dry Metal Sheets - SM-OF - FIPA Inc.
Specs
Type Oval; Flat
Diameter / Max. Size 56 to 146 mm (2.2 to 5.75 inch)
Stroke 3 to 7 mm (0.1181 to 0.2756 inch)
View Details
9
Specs
Type Standard; Flat
Diameter / Max. Size 229 mm (9 inch)
Material Rubber
View Details