Vac3 Cubes Flat Style Vacuum Cups F15 NBR

Description
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request
Description
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Suppliers

Company
Product
Description
Supplier Links
Flat Style Vacuum Cups - F15 NBR - Vac3 Cubes
Tarpon Springs, FL, USA
Flat Style Vacuum Cups
F15 NBR
Flat Style Vacuum Cups F15 NBR
Flat Vacuum Cups from Vac-Cube.com When using vacuum cups a safety factor of >2 is necessary 3:1 is recommended for horizontal lift 6:1 is recommended for vertical lift Cups available in Nitrile, Clear Silicone and Red Silicone Other materials available upon request

Flat Vacuum Cups from Vac-Cube.com
When using vacuum cups a safety factor of >2 is necessary
3:1 is recommended for horizontal lift
6:1 is recommended for vertical lift
Cups available in Nitrile, Clear Silicone and Red Silicone
Other materials available upon request

Supplier's Site

Technical Specifications

  Vac3 Cubes
Product Category Vacuum Cups and Vacuum Pads
Product Number F15 NBR
Product Name Flat Style Vacuum Cups
Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum cup without connector - ESV-100-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material FPM
View Details
Pneumatic Suction Cups - 2022748 - RS Components, Ltd.
Specs
Diameter / Max. Size 8 mm (0.3150 inch)
Material Nbr
View Details
Multi-Bellows Style Vacuum Cups - MB20 NBR - Vac3 Cubes
Specs
Type Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nitrile (NBR)
View Details
3-1/4
Specs
Type Standard; Flat
Diameter / Max. Size 83 mm (3.27 inch)
Material Rubber
View Details